Texas Instruments CY74FCT191T Presettable Synchronous 4-Bit Up/Down Binary Counters CY74FCT191CTSOCE4

Description
Presettable Synchronous 4-Bit Up/Down Binary Counters 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Presettable Synchronous 4-Bit Up/Down Binary Counters 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY74FCT191T Presettable Synchronous 4-Bit Up/Down Binary Counters
CY74FCT191CTSOCE4
CY74FCT191T Presettable Synchronous 4-Bit Up/Down Binary Counters CY74FCT191CTSOCE4
Presettable Synchronous 4-Bit Up/Down Binary Counters 16-SOIC -40 to 85

Presettable Synchronous 4-Bit Up/Down Binary Counters 16-SOIC -40 to 85

Buy Now Datasheet
 - CY74FCT191CTSOCE4 - Rochester Electronics
Newburyport, MA, United States
Binary Counter, FCT Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, CMOS, PDSO16

Binary Counter, FCT Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, CMOS, PDSO16

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics
Product Category Logic Counters Logic Counters
Product Number CY74FCT191CTSOCE4 CY74FCT191CTSOCE4
Product Name CY74FCT191T Presettable Synchronous 4-Bit Up/Down Binary Counters
Features Presettable
Counter Category Synchronous Synchronous
Counter Direction Bidirectional Bidirectional
Supply Voltage 5V; 5.25
Package Type SOIC,SSOP SOP; SOP16
Unlock Full Specs
to access all available technical data

Similar Products

CD4018B CMOS Presettable Divide-By-N Counter - CD4018BPW - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
CD4040B CMOS 12-Stage Ripple-Carry Binary Counter/Divider - CD4040BM96 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family CD4000
View Details
8 suppliers
Counters, Dividers - 54F192DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Clock Frequency 75 MHz
View Details
2 suppliers
SN54HC4020 Asynchronous 14-Bit Binary Counters - 8500301FA - Texas Instruments
Specs
Counter Category Asynchronous
Supply Voltage 6
Package Type CDIP,CFP,LCCC
View Details
5 suppliers