Presettable Synchronous 4-Bit Up/Down Binary Counters 16-SOIC -40 to 85
Binary Counter, FCT Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, CMOS, PDSO16
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
IC BINARY COUNTER 4-BIT 16SOIC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
IC SYNC 4BIT UP/DN CNTR 16SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CY74FCT191ATSOC | CY74FCT191ATSOC | 296-33210-5-ND | CY74FCT191ATSOC | CY74FCT191ATSOC | CY74FCT191ATSOC |
| Product Name | CY74FCT191T Presettable Synchronous 4-Bit Up/Down Binary Counters | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | |
| Features | Presettable | |||||
| Counter Category | Synchronous | Synchronous | Synchronous | Synchronous | ||
| Counter Direction | Bidirectional | Bidirectional | Bidirectional | UP; DOWN | ||
| Supply Voltage | 5V; 5.25 | 4.75 V ~ 5.25 V | ||||
| Package Type | SOIC | SOIC; SOIC16 | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; 16-SOIC (0.295\", 7.50mm Width) |