Rochester Electronics Logic - Latches 74ACT16841DL

Description
IC 20-BIT D-TYPE LATCH 56-SSOP
Datasheet
Description
IC 20-BIT D-TYPE LATCH 56-SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74ACT16841DL - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74ACT16841DL
Logic - Latches 74ACT16841DL
IC 20-BIT D-TYPE LATCH 56-SSOP

IC 20-BIT D-TYPE LATCH 56-SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 74ACT16841DL
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74FCT2373ATQG - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 15 mA
View Details
CD54HCT259 High Speed CMOS Logic 8-Bit Addressable Latch - CD54HCT259F3A - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 4.5
Operating Current 0.0800 mA
View Details
3 suppliers
Latches - 74LVCH162373ADGG118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 1.2V ~ 3.6V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 48-TFSOP (0.240\", 6.10mm Width); SOP
View Details