Texas Instruments Logic - Logic - Gates and Inverters - CY74FCT16244ETPACT CY74FCT16244ETPACT

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040225-CY74FCT16244 ETPACT Mounting: SMD (SMT) Categories: Logic - Gates and Inverters Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040225-CY74FCT16244 ETPACT Mounting: SMD (SMT) Categories: Logic - Gates and Inverters Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - CY74FCT16244ETPACT - 1040225-CY74FCT16244ETPACT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CY74FCT16244ETPACT
1040225-CY74FCT16244ETPACT
Logic - Logic - Gates and Inverters - CY74FCT16244ETPACT 1040225-CY74FCT16244ETPACT
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040225-CY74FCT16244 ETPACT Mounting: SMD (SMT) Categories: Logic - Gates and Inverters Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040225-CY74FCT16244ETPACT
Mounting: SMD (SMT)
Categories: Logic - Gates and Inverters
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now
16-bit TSSOP Logic IC - 705-CY74FCT16244ETPACT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit TSSOP Logic IC
705-CY74FCT16244ETPACT
16-bit TSSOP Logic IC 705-CY74FCT16244ETPACT
16-Bit Buffers/Drivers with 3-State Outputs 48-TSSOP -40 to 85 Product overview: CY74FCT16244ETPACT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CY74FCT16244ETPA CT can be used for catalog matching and distributor lookup.

16-Bit Buffers/Drivers with 3-State Outputs 48-TSSOP -40 to 85 Product overview: CY74FCT16244ETPACT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CY74FCT16244ETPACT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1040225-CY74FCT16244ETPACT 705-CY74FCT16244ETPACT
Product Name Logic - Logic - Gates and Inverters - CY74FCT16244ETPACT 16-bit TSSOP Logic IC
Gate Type NOT Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

2-input AND gate - 74AHCT1G08GW,125 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
11 suppliers
Logic IC - 705-54F10FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
Logic Gates - 7989039P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details