Texas Instruments CY74FCT162244T 16-Bit Buffers/Drivers with 3-State Outputs CY74FCT162244TPVC

Description
16-Bit Buffers/Drivers with 3-State Outputs 48-SSOP -40 to 85
Request a Quote
Description
16-Bit Buffers/Drivers with 3-State Outputs 48-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

16-bit buffer/line driver with 3-state outputs, designed for high-speed memory, clock, or bus interface applications. Available in a 48-lead SSOP package with a 300-mil pitch. Operates with a supply voltage of 5V ± 10% across an industrial temperature range of -40°C to +85°C. Features balanced 24-mA output drivers, reduced switching noise, and typical ground bounce under 0.6V at 5V and 25°C. Supports partial-power-down mode operation with I_off circuitry to prevent backflow current when powered down.

Datasheet Summary
Powered by GS/AI

16-bit buffer/line driver with 3-state outputs, designed for high-speed memory, clock, or bus interface applications. Available in a 48-lead SSOP package with a 300-mil pitch. Operates with a supply voltage of 5V ± 10% across an industrial temperature range of -40°C to +85°C. Features balanced 24-mA output drivers, reduced switching noise, and typical ground bounce under 0.6V at 5V and 25°C. Supports partial-power-down mode operation with I_off circuitry to prevent backflow current when powered down.

Suppliers

Company
Product
Description
Supplier Links
CY74FCT162244T 16-Bit Buffers/Drivers with 3-State Outputs - CY74FCT162244TPVC - Texas Instruments
Dallas, TX, United States
CY74FCT162244T 16-Bit Buffers/Drivers with 3-State Outputs
CY74FCT162244TPVC
CY74FCT162244T 16-Bit Buffers/Drivers with 3-State Outputs CY74FCT162244TPVC
16-Bit Buffers/Drivers with 3-State Outputs 48-SSOP -40 to 85

16-Bit Buffers/Drivers with 3-State Outputs 48-SSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 5V SSOP Interface Transceiver IC
704-CY74FCT162244TPVC
16-bit 5V SSOP Interface Transceiver IC 704-CY74FCT162244TPVC
16-Bit 3-State Buffer/Driver, 5V, 85°C, SSOP Product overview: CY74FCT162244TPVC from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 5V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CY74FCT162244TPV C can be used for catalog matching and distributor lookup.

16-Bit 3-State Buffer/Driver, 5V, 85°C, SSOP Product overview: CY74FCT162244TPVC from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 5V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CY74FCT162244TPVC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CY74FCT162244TPVC - Rochester Electronics
Newburyport, MA, United States
Bus Driver, FCT Series, 4-Func, 4-Bit, True Output, CMOS, PDSO48

Bus Driver, FCT Series, 4-Func, 4-Bit, True Output, CMOS, PDSO48

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number CY74FCT162244TPVC 704-CY74FCT162244TPVC CY74FCT162244TPVC
Product Name CY74FCT162244T 16-Bit Buffers/Drivers with 3-State Outputs 16-bit 5V SSOP Interface Transceiver IC
Technology FCT
Device Type Buffer Transceiver Line / Bus Driver
Features RoHS RoHS RoHS
Supply Voltage Other; 5
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS244C Octal Buffers And Line Drivers With 3-State Outputs - 5962-86839012A - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076501MEA - Texas Instruments
Specs
Device Type DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 1 #
View Details
Specialized - 32P4903B-CGT - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
 - 100124FC - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type QFP; CQFP
View Details