Texas Instruments High-Performance Analog FETs - Arrays - CSD85302L CSD85302L

Description
Manufacturer: Texas Instruments Win Source Part Number: 800977-CSD85302L Packaging: Reel Mounting Style: SMD FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Standard Power - Max: 1.7W Supplier Device Package: 4-Picostar (1.31x1.31) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 4-XFLGA Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Gate Charge (Qg) (Maximum) at Vgs: 7.8nC at 4.5V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 800977-CSD85302L Packaging: Reel Mounting Style: SMD FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Standard Power - Max: 1.7W Supplier Device Package: 4-Picostar (1.31x1.31) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 4-XFLGA Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Gate Charge (Qg) (Maximum) at Vgs: 7.8nC at 4.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Arrays - CSD85302L - 800977-CSD85302L - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - CSD85302L
800977-CSD85302L
FETs - Arrays - CSD85302L 800977-CSD85302L
Manufacturer: Texas Instruments Win Source Part Number: 800977-CSD85302L Packaging: Reel Mounting Style: SMD FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Standard Power - Max: 1.7W Supplier Device Package: 4-Picostar (1.31x1.31) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 4-XFLGA Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Gate Charge (Qg) (Maximum) at Vgs: 7.8nC at 4.5V

Manufacturer: Texas Instruments
Win Source Part Number: 800977-CSD85302L
Packaging: Reel
Mounting Style: SMD
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Standard
Power - Max: 1.7W
Supplier Device Package: 4-Picostar (1.31x1.31)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 4-XFLGA
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Gate Charge (Qg) (Maximum) at Vgs: 7.8nC at 4.5V

Buy Now
Singapore, Singapore
Dual 20V 14mOhm MOSFET Transistor
289-CSD85302L
Dual 20V 14mOhm MOSFET Transistor 289-CSD85302L
20V, N ch NexFET MOSFET dual common source SON3x3, 14mOhm Product overview: CSD85302L from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V, 14mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 14mOhm, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD85302L can be used for catalog matching and distributor lookup.

20V, N ch NexFET MOSFET dual common source SON3x3, 14mOhm Product overview: CSD85302L from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V, 14mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 14mOhm, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD85302L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 296-47761-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-47761-2-ND
FET, MOSFET Arrays 296-47761-2-ND
Mosfet Array 2 N-Channel (Dual) Common Drain 1.7W Surface Mount 4-Picostar (1.31x1.31)

Mosfet Array 2 N-Channel (Dual) Common Drain 1.7W Surface Mount 4-Picostar (1.31x1.31)

Buy Now Datasheet
FET, MOSFET Arrays - 296-47761-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-47761-6-ND
FET, MOSFET Arrays 296-47761-6-ND
Mosfet Array 2 N-Channel (Dual) Common Drain 1.7W Surface Mount 4-Picostar (1.31x1.31)

Mosfet Array 2 N-Channel (Dual) Common Drain 1.7W Surface Mount 4-Picostar (1.31x1.31)

Buy Now Datasheet
FET, MOSFET Arrays - 296-47761-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-47761-1-ND
FET, MOSFET Arrays 296-47761-1-ND
Mosfet Array 2 N-Channel (Dual) Common Drain 1.7W Surface Mount 4-Picostar (1.31x1.31)

Mosfet Array 2 N-Channel (Dual) Common Drain 1.7W Surface Mount 4-Picostar (1.31x1.31)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 20V Dual N ch MOSFET

MOSFET 20V Dual N ch MOSFET

Buy Now Datasheet
FET, MOSFET Arrays - CSD85302L - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
CSD85302L
FET, MOSFET Arrays CSD85302L
MOSFET 2N-CH 20V 5A

MOSFET 2N-CH 20V 5A

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD85302L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD85302L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD85302L
MOSFET 2N-CH 20V 5A 4PICOSTAR

MOSFET 2N-CH 20V 5A 4PICOSTAR

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 800977-CSD85302L 289-CSD85302L 296-47761-2-ND CSD85302L CSD85302L CSD85302L
Product Name FETs - Arrays - CSD85302L Dual 20V 14mOhm MOSFET Transistor FET, MOSFET Arrays MOSFET FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; 2 N-Channel (Dual) Common Drain
QG 7.8 nC
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data