N-Channel 100V 15A (Ta) 2.8W (Ta), 23W (Tc) Surface Mount 8-VSONP (3x3.3)
N-Channel 100V 15A (Ta) 2.8W (Ta), 23W (Tc) Surface Mount 8-VSONP (3x3.3)
N-Channel 100V 15A (Ta) 2.8W (Ta), 23W (Tc) Surface Mount 8-VSONP (3x3.3)
Manufacturer: Texas Instruments
Win Source Part Number: 845314-CSD19538Q3A
Series: NexFET™
Features: 100 V
Package: Reel - TR
Family Name: CSD19538
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: CSD19538Q3A-ND, 296-44352-1, 296-44352-2, 296-44352-6
100-V, N channel NexFET™ power MOSFET, single SON 3 mm x 3 mm, 61 mOhm 8-VSONP -55 to 150 Product overview: CSD19538Q3A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 61 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 61 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19538Q3A can be used for catalog matching and distributor lookup.
MOSFET 100V, N ch NexFET MOSFETG , single SON3x3, 61mOhm 8-VSONP -55 to 150
MOSFET N-CH 100V 15A 8VSON
MOSFET N-CH 100V 15A 8VSON
VSONP-8(3.1x3.1) MOSFETs ROHS
| RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2677442 | 296-44352-6-ND | 845314-CSD19538Q3A | 278-CSD19538Q3A | CSD19538Q3A | CSD19538Q3A | CSD19538Q3A | CSD19538Q3A |
| Product Name | MOSFETs | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19538Q3A | N-Channel 61 mOhm MOSFET Transistor | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs |
| MOSFET Operating Mode | Enhancement | |||||||
| Package Type | VSONP | 8-PowerVDFN | SOT3 | 8-PowerVDFN | 8-PowerVDFN | |||
| Polarity | N-Channel | N-Channel; N-Channel | ||||||
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||||||
| V(BR)DSS | 100 volts |