Manufacturer: Texas Instruments
Win Source Part Number: 1030586-CSD13385F5T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 500mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 3-PICOSTAR
Dimension: 3-XFDFN
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 4.3A (Ta)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 5nC @ 4.5V
Max Input Capacitance: 674pF @ 6V
Maximum Gate-Source Voltage: 8V
Maximum Rds On at Id,Vgs: 19 mOhm @ 900mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 250
12-V, N channel NexFET™ power MOSFET, single LGA 0.8 mm x 1.5 mm, 19 mOhm, gate ESD protection 3-PICOSTAR -55 to 150 Product overview: CSD13385F5T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 19 mOhm, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 19 mOhm, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD13385F5T can be used for catalog matching and distributor lookup.
N-Channel 12V 4.3A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
N-Channel 12V 4.3A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
N-Channel 12V 4.3A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
MOSFET N-CH 12V 4.3A 3PICOSTAR
MOSFET, N-CH, 12V, 7.1A, PICOSTAR; Transistor Polarity:N Channel; Continuous Drain Current Id:7.1A; Drain Source Voltage Vds:12V; On Resistance Rds(on):0.015ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:800mV; Power RoHS Compliant: Yes
MOSFET 12V, N ch NexFET MOSFETG , single LGA 0.8x1.5, 19mOhm 3-PICOSTAR -55 to 150
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1030586-CSD13385F5T | 278-CSD13385F5T | 296-45087-1-ND | CSD13385F5T | 33AH3877 | CSD13385F5T |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD13385F5T | N-Channel 19 mOhm LGA MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 12V, 7.1A, Picostar; Transistor Polarity Texas Instruments | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | ||||
| V(BR)DSS | 12 volts | |||||
| QG | 5 nC | |||||
| PD | 500 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) |