N-Channel 12V 3.6A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
N-Channel 12V 3.6A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
N-Channel 12V 3.6A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
Manufacturer: Texas Instruments
Win Source Part Number: 1030583-CSD13380F3T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 500mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 3-PICOSTAR
Dimension: 3-XFDFN
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 3.6A (Ta)
Gate-Source Threshold Voltage: 1.3V @ 250μA
Max Gate Charge: 1.2nC @ 4.5V
Max Input Capacitance: 156pF @ 6V
Maximum Gate-Source Voltage: 8V
Maximum Rds On at Id,Vgs: 76 mOhm @ 400mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 250
12-V, N channel NexFET™ power MOSFET, single LGA 0.6 mm x 0.7 mm, 76 mOhm, gate ESD protection 3-PICOSTAR -55 to 150 Product overview: CSD13380F3T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 76 mOhm, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 76 mOhm, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD13380F3T can be used for catalog matching and distributor lookup.
MOSFET, N-CH, 12V, 3.6A, PICOSTAR; Transistor Polarity:N Channel; Continuous Drain Current Id:3.6A; Drain Source Voltage Vds:12V; On Resistance Rds(on):0.063ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:850mV; Power RoHS Compliant: Yes
MOSFET N-CH 12V 3.6A 3PICOSTAR
MOSFET 12V, N ch NexFET MOSFETG , single LGA0.6x0.7, 76mOhm 3-PICOSTAR -55 to 150
MOSFET N-CH 12V 3.6A 3PICOSTAR
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 296-45086-1-ND | 1030583-CSD13380F3T | 278-CSD13380F3T | 26AJ5561 | CSD13380F3T | CSD13380F3T | CSD13380F3T |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD13380F3T | N-Channel 76 mOhm LGA MOSFET Transistor | Mosfet, N-Ch, 12V, 3.6A, Picostar; Transistor Polarity Texas Instruments | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | ||||
| Package Type | 3-XFLGA | SOT3; 3-PICOSTAR | TO-3 | 3-XFDFN | Surface Mount | ||
| V(BR)DSS | 12 volts | 12 volts | |||||
| PD | 500 milliwatts | 500 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |