Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers CLVTH16543IDGGREP

Description
Win Source Part Number: 1214398-CLVTH16543ID GGREP Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVTH Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-22139-1,296-2213 9-2,2156-CLVTH16543I DGGREP,-296-22139-1, 296-22139-1-NDR,-V62 /04715-01XE,-296-221 39-1-ND,-CLVTH16543I DGGREP-NDR,V62/04715 -01XE,-296-22139-1-N DR,TEXTISCLVTH16543I DGGREP,296-22139-2-N DR,-V62/04715-01XE-N DR,296-22139-6,296-2 2139-6-NDR Base Product Number: CLVTH16543
Request a Quote Datasheet
Description
Win Source Part Number: 1214398-CLVTH16543ID GGREP Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVTH Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-22139-1,296-2213 9-2,2156-CLVTH16543I DGGREP,-296-22139-1, 296-22139-1-NDR,-V62 /04715-01XE,-296-221 39-1-ND,-CLVTH16543I DGGREP-NDR,V62/04715 -01XE,-296-22139-1-N DR,TEXTISCLVTH16543I DGGREP,296-22139-2-N DR,-V62/04715-01XE-N DR,296-22139-6,296-2 2139-6-NDR Base Product Number: CLVTH16543
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1214398-CLVTH16543IDGGREP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1214398-CLVTH16543IDGGREP
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1214398-CLVTH16543IDGGREP
Win Source Part Number: 1214398-CLVTH16543ID GGREP Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVTH Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-22139-1,296-2213 9-2,2156-CLVTH16543I DGGREP,-296-22139-1, 296-22139-1-NDR,-V62 /04715-01XE,-296-221 39-1-ND,-CLVTH16543I DGGREP-NDR,V62/04715 -01XE,-296-22139-1-N DR,TEXTISCLVTH16543I DGGREP,296-22139-2-N DR,-V62/04715-01XE-N DR,296-22139-6,296-2 2139-6-NDR Base Product Number: CLVTH16543

Win Source Part Number: 1214398-CLVTH16543IDGGREP
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVTH
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 2
Number of Bits per Element: 8
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 56-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-22139-1,296-22139-2,2156-CLVTH16543IDGGREP,-296-22139-1,296-22139-1-NDR,-V62/04715-01XE,-296-22139-1-ND,-CLVTH16543IDGGREP-NDR,V62/04715-01XE,-296-22139-1-NDR,TEXTISCLVTH16543IDGGREP,296-22139-2-NDR,-V62/04715-01XE-NDR,296-22139-6,296-22139-6-NDR
Base Product Number: CLVTH16543

Buy Now Datasheet
 - CLVTH16543IDGGREP - Rochester Electronics
Newburyport, MA, United States
Registered Bus Transceiver, LVT Series, 16-Func, 8-Bit, True Output, BICMOS, PDSO56

Registered Bus Transceiver, LVT Series, 16-Func, 8-Bit, True Output, BICMOS, PDSO56

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - CLVTH16543IDGGREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
CLVTH16543IDGGREP
Buffers, Drivers, Receivers, Transceivers CLVTH16543IDGGREP
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-TSSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1214398-CLVTH16543IDGGREP CLVTH16543IDGGREP CLVTH16543IDGGREP
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount Surface Mount; 56-TFSOP (0.240\", 6.10mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ADM207EARSZ-REEL - 860120-ADM207EARSZ-REEL - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details