Enhanced Product Octal Bus Transceiver With Adjustable Output Voltage And 3-State Outputs 24-TSSOP -40 to 85
Octal Bus Transceiver, 3-State, 200Mbps, 5.5V, CMOS, TSSOP Product overview: CLVCC3245AIPWREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, TSSOP, Interface Transceiver IC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-CLVCC3245AIPWREP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | CLVCC3245AIPWREP | 732-CLVCC3245AIPWREP |
| Product Name | SN74LVCC3245A-EP Enhanced Product Octal Bus Transceiver With Adjustable Output Voltage And 3-State Outputs | 5.5V TSSOP Interface Transceiver IC |
| Technology | LVC | |
| Device Type | Transceiver | Transceiver |
| Features | RoHS | RoHS |
| Supply Voltage | 2.5V; 2.7V; Other; 2.5,2.7 |