Nexperia B.V. 8-bit parallel-in/serial out shift register 74HC165D,653

Description
The 74HC165; 74HCT165 are 8-bit serial or parallel-in/serial-o ut shift registers. The device features a serial data input (DS), eight parallel data inputs (D0 to D7) and two complementary serial outputs (Q7 and Q7). When the parallel load input (PL) is LOW the data from D0 to D7 is loaded into the shift register asynchronously. When PLis HIGH data enters the register serially at DS. When the clock enable input (CE) is LOW data is shifted on the LOW-to-HIGH transitions of the CP input. A HIGH on CEwill disable the CP input. Inputs are overvoltage tolerant to 15 V. This enables the device to be used in HIGH-to-LOW level shifting applications. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Asynchronous 8-bit parallel load Synchronous serial input Input levels: For 74HC165: CMOS level For 74HCT165: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Parallel-to-serial data conversion
Request a Quote Datasheet
Description
The 74HC165; 74HCT165 are 8-bit serial or parallel-in/serial-o ut shift registers. The device features a serial data input (DS), eight parallel data inputs (D0 to D7) and two complementary serial outputs (Q7 and Q7). When the parallel load input (PL) is LOW the data from D0 to D7 is loaded into the shift register asynchronously. When PLis HIGH data enters the register serially at DS. When the clock enable input (CE) is LOW data is shifted on the LOW-to-HIGH transitions of the CP input. A HIGH on CEwill disable the CP input. Inputs are overvoltage tolerant to 15 V. This enables the device to be used in HIGH-to-LOW level shifting applications. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Asynchronous 8-bit parallel load Synchronous serial input Input levels: For 74HC165: CMOS level For 74HCT165: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Parallel-to-serial data conversion
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit parallel-in/serial out shift register - 74HC165D,653 - Nexperia B.V.
Nijmegen, Netherlands
8-bit parallel-in/serial out shift register
74HC165D,653
8-bit parallel-in/serial out shift register 74HC165D,653
The 74HC165; 74HCT165 are 8-bit serial or parallel-in/serial-o ut shift registers. The device features a serial data input (DS), eight parallel data inputs (D0 to D7) and two complementary serial outputs (Q7 and Q7). When the parallel load input (PL) is LOW the data from D0 to D7 is loaded into the shift register asynchronously. When PLis HIGH data enters the register serially at DS. When the clock enable input (CE) is LOW data is shifted on the LOW-to-HIGH transitions of the CP input. A HIGH on CEwill disable the CP input. Inputs are overvoltage tolerant to 15 V. This enables the device to be used in HIGH-to-LOW level shifting applications. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Asynchronous 8-bit parallel load Synchronous serial input Input levels: For 74HC165: CMOS level For 74HCT165: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Parallel-to-serial data conversion

The 74HC165; 74HCT165 are 8-bit serial or parallel-in/serial-out shift registers. The device features a serial data input (DS), eight parallel data inputs (D0 to D7) and two complementary serial outputs (Q7 and Q7). When the parallel load input (PL) is LOW the data from D0 to D7 is loaded into the shift register asynchronously. When PLis HIGH data enters the register serially at DS. When the clock enable input (CE) is LOW data is shifted on the LOW-to-HIGH transitions of the CP input. A HIGH on CEwill disable the CP input. Inputs are overvoltage tolerant to 15 V. This enables the device to be used in HIGH-to-LOW level shifting applications.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Asynchronous 8-bit parallel load
  • Synchronous serial input
  • Input levels:
    • For 74HC165: CMOS level
    • For 74HCT165: TTL level
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C

Applications

  • Parallel-to-serial data conversion
Supplier's Site Datasheet
 - 74HC165D,653 - Rochester Electronics
Newburyport, MA, United States
Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, Complementary Output, CMOS, PDSO16

Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, Complementary Output, CMOS, PDSO16

Supplier's Site Datasheet
Shift Registers - 1727-2788-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-2788-2-ND
Shift Registers 1727-2788-2-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shift Registers - 1727-2788-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-2788-6-ND
Shift Registers 1727-2788-6-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shift Registers - 1727-2788-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-2788-1-ND
Shift Registers 1727-2788-1-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shift Registers - 74HC165D,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74HC165D,653
Shift Registers 74HC165D,653
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Shifting Register
74HC165D,653
Logic ICs >> Shifting Register 74HC165D,653
8 2V~6V 1 ParallelorSerialtoSe rial SOIC-16 Shifting Register ROHS

8 2V~6V 1 ParallelorSerialtoSerial SOIC-16 Shifting Register ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74HC165D,653 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74HC165D,653
Integrated Circuits (ICs) - Logic - Shift Registers 74HC165D,653
IC SHIFT REGST 8BIT PI-SO 16SOIC

IC SHIFT REGST 8BIT PI-SO 16SOIC

Supplier's Site
Logic - Shift Registers - 74HC165D,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74HC165D,653
Logic - Shift Registers 74HC165D,653
IC SHIFT REGST 8BIT PI-SO 16SOIC

IC SHIFT REGST 8BIT PI-SO 16SOIC

Supplier's Site Datasheet
8 Bit Piso Shift Register, Soic-16; Logic Family / Base Number Nexperia - 11N8535 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Piso Shift Register, Soic-16; Logic Family / Base Number Nexperia
11N8535
8 Bit Piso Shift Register, Soic-16; Logic Family / Base Number Nexperia 11N8535
8 BIT PISO SHIFT REGISTER, SOIC-16; Logic Family / Base Number:74HC165; Shift Register Function:Parallel to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

8 BIT PISO SHIFT REGISTER, SOIC-16; Logic Family / Base Number:74HC165; Shift Register Function:Parallel to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Shift Registers - 74HC165D,653 - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
74HC165D,653
Shift Registers 74HC165D,653
IC SHIFT REGST 8BIT PI-SO 16SOIC

IC SHIFT REGST 8BIT PI-SO 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 74HC165D,653 74HC165D,653 1727-2788-2-ND 74HC165D,653 74HC165D,653 74HC165D,653 74HC165D,653 11N8535 74HC165D,653
Product Name 8-bit parallel-in/serial out shift register Shift Registers Shift Registers Logic ICs >> Shifting Register Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers 8 Bit Piso Shift Register, Soic-16; Logic Family / Base Number Nexperia Shift Registers
Register Type Parallel In / Serial Out Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out ParallelorSerialtoSerial Parallel In / Serial Out
Supply Voltage +7 2V ~ 6V 2V ~ 6V 2V~6V 2V ~ 6V
Features ESD Protection
Package Type Other; SOT109-1 SOT109-1 Other; SOT109 SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC SOIC SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Shift Direction Right
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 1727-4100-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers
8-stage shift-and-store bus register - 74HC4094D,653 - Nexperia B.V.
Specs
Supply Voltage +7
Features ESD Protection
Package Type Other; SOT109-1 SOT109-1
View Details
7 suppliers
8-bit shift register with Schmitt-trigger inputs and 3-state output registers - 74HCS595PWJ - Nexperia B.V.
Specs
Supply Voltage +7
Output Characteristics 3-State
Package Type Other; SOT403-1 SOT403-1
View Details
8-bit parallel-in/serial out shift register - 74HC165BZX - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
2 suppliers