Texas Instruments SN74LVCC3245A-EP Enhanced Product Octal Bus Transceiver With Adjustable Output Voltage And 3-State Outputs CLVCC3245AIDBREP

Description
Enhanced Product Octal Bus Transceiver With Adjustable Output Voltage And 3-State Outputs 24-SSOP -40 to 85
Request a Quote Datasheet
Description
Enhanced Product Octal Bus Transceiver With Adjustable Output Voltage And 3-State Outputs 24-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVCC3245A-EP Enhanced Product Octal Bus Transceiver With Adjustable Output Voltage And 3-State Outputs - CLVCC3245AIDBREP - Texas Instruments
Dallas, TX, United States
SN74LVCC3245A-EP Enhanced Product Octal Bus Transceiver With Adjustable Output Voltage And 3-State Outputs
CLVCC3245AIDBREP
SN74LVCC3245A-EP Enhanced Product Octal Bus Transceiver With Adjustable Output Voltage And 3-State Outputs CLVCC3245AIDBREP
Enhanced Product Octal Bus Transceiver With Adjustable Output Voltage And 3-State Outputs 24-SSOP -40 to 85

Enhanced Product Octal Bus Transceiver With Adjustable Output Voltage And 3-State Outputs 24-SSOP -40 to 85

Supplier's Site Datasheet
Singapore, Singapore
8-bit 3V 5.5V SSOP Interface Transceiver IC
732-CLVCC3245AIDBREP
8-bit 3V 5.5V SSOP Interface Transceiver IC 732-CLVCC3245AIDBREP
Octal Bus Transceiver, 8-Bit, 200Mbps, 3V-5.5V, SSOP Product overview: CLVCC3245AIDBREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3V, 5.5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3V, 5.5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-CLVCC3245AIDBREP can be used for catalog matching and distributor lookup.

Octal Bus Transceiver, 8-Bit, 200Mbps, 3V-5.5V, SSOP Product overview: CLVCC3245AIDBREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3V, 5.5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3V, 5.5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-CLVCC3245AIDBREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number CLVCC3245AIDBREP 732-CLVCC3245AIDBREP
Product Name SN74LVCC3245A-EP Enhanced Product Octal Bus Transceiver With Adjustable Output Voltage And 3-State Outputs 8-bit 3V 5.5V SSOP Interface Transceiver IC
Technology LVC
Device Type Transceiver Transceiver
Features RoHS RoHS
Supply Voltage 2.5V; 2.7V; Other; 2.5,2.7
Unlock Full Specs
to access all available technical data

Similar Products

DS16F95QML EIA-485/EIA-422A Differential Bus Transceivers - 5962-8961501PA - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDBVRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT23; SOT-23-6
View Details
2 suppliers
DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076602M2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details
SN54AS760 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-8776701RA - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details