Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CLVC8T245MRHLTEP CLVC8T245MRHLTEP

Description
Manufacturer: Texas Instruments Win Source Part Number: 866847-CLVC8T245MRHL TEP Series: 74LVC Operating Temperature Range: -55°C ~ 125°C (TA) Features: Translation Transceiver 2 Element 8 Bit per Element 3-State Output 24-VQFN (5.5x3.5) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: 74LVC8T245 Categories: Integrated Circuits (ICs) Case / Package: 24-VQFN (5.5x3.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51014-1, 296-51014-2, CLVC8T245MRHLTEP-ND, -V62/09615-01ZE, -V62/09615-01ZE-NDR, 296-51014-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 866847-CLVC8T245MRHL TEP Series: 74LVC Operating Temperature Range: -55°C ~ 125°C (TA) Features: Translation Transceiver 2 Element 8 Bit per Element 3-State Output 24-VQFN (5.5x3.5) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: 74LVC8T245 Categories: Integrated Circuits (ICs) Case / Package: 24-VQFN (5.5x3.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51014-1, 296-51014-2, CLVC8T245MRHLTEP-ND, -V62/09615-01ZE, -V62/09615-01ZE-NDR, 296-51014-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CLVC8T245MRHLTEP - 866847-CLVC8T245MRHLTEP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CLVC8T245MRHLTEP
866847-CLVC8T245MRHLTEP
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CLVC8T245MRHLTEP 866847-CLVC8T245MRHLTEP
Manufacturer: Texas Instruments Win Source Part Number: 866847-CLVC8T245MRHL TEP Series: 74LVC Operating Temperature Range: -55°C ~ 125°C (TA) Features: Translation Transceiver 2 Element 8 Bit per Element 3-State Output 24-VQFN (5.5x3.5) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: 74LVC8T245 Categories: Integrated Circuits (ICs) Case / Package: 24-VQFN (5.5x3.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51014-1, 296-51014-2, CLVC8T245MRHLTEP-ND, -V62/09615-01ZE, -V62/09615-01ZE-NDR, 296-51014-6

Manufacturer: Texas Instruments
Win Source Part Number: 866847-CLVC8T245MRHLTEP
Series: 74LVC
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Translation Transceiver 2 Element 8 Bit per Element 3-State Output 24-VQFN (5.5x3.5)
Package: 24-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74LVC8T245
Categories: Integrated Circuits (ICs)
Case / Package: 24-VQFN (5.5x3.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51014-1, 296-51014-2, CLVC8T245MRHLTEP-ND, -V62/09615-01ZE, -V62/09615-01ZE-NDR, 296-51014-6

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - CLVC8T245MRHLTEP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
CLVC8T245MRHLTEP
Buffers, Drivers, Receivers, Transceivers CLVC8T245MRHLTEP
Translation Transceiver 1 Element 8 Bit per Element 3-State Output 24-VQFN (5.5x3.5)

Translation Transceiver 1 Element 8 Bit per Element 3-State Output 24-VQFN (5.5x3.5)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 866847-CLVC8T245MRHLTEP CLVC8T245MRHLTEP
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CLVC8T245MRHLTEP Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 24-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details