Automotive Catalog Dual Bus Buffer Gate with 3-State Outputs 8-US8 -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | CLVC2G125IDCURQ1 |
| Product Name | SN74LVC2G125-Q1 Automotive Catalog Dual Bus Buffer Gate with 3-State Outputs |
| Gate Type | Buffer/Driver |
| Supply Voltage | 1.8,2.5,3.3,5 |
| Output Type | 3-State |
| Logic Family | LVC |