Texas Instruments CLC007 Serial Digital Cable Driver with Dual Complementary Outputs CLC007BMX/NOPB

Description
Serial Digital Cable Driver with Dual Complementary Outputs 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Serial Digital Cable Driver with Dual Complementary Outputs 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CLC007 Serial Digital Cable Driver with Dual Complementary Outputs - CLC007BMX/NOPB - Texas Instruments
Dallas, TX, United States
CLC007 Serial Digital Cable Driver with Dual Complementary Outputs
CLC007BMX/NOPB
CLC007 Serial Digital Cable Driver with Dual Complementary Outputs CLC007BMX/NOPB
Serial Digital Cable Driver with Dual Complementary Outputs 8-SOIC -40 to 85

Serial Digital Cable Driver with Dual Complementary Outputs 8-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - CLC007BMX/NOPB - 915499-CLC007BMX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - CLC007BMX/NOPB
915499-CLC007BMX/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - CLC007BMX/NOPB 915499-CLC007BMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 915499-CLC007BMX/NOP B Series: CLC Features: 1/0 Driver - - 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: CLC007 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-35240-2, 296-35240-1, 296-35240-6, CLC007BMX/NOPB-ND, CLC007BMXNOPB

Manufacturer: Texas Instruments
Win Source Part Number: 915499-CLC007BMX/NOPB
Series: CLC
Features: 1/0 Driver - - 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: CLC007
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-35240-2, 296-35240-1, 296-35240-6, CLC007BMX/NOPB-ND, CLC007BMXNOPB

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-CLC007BMX/NOPB
Interface Transceiver IC 710-CLC007BMX/NOPB
IC DRIVER 1/0 8SOIC Product overview: CLC007BMX/NOPB from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-CLC007BMX/NOPB can be used for catalog matching and distributor lookup.

IC DRIVER 1/0 8SOIC Product overview: CLC007BMX/NOPB from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-CLC007BMX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - CLC007BMX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
CLC007BMX/NOPB
Drivers, Receivers, Transceivers CLC007BMX/NOPB
IC DRIVER 1/0 8SOIC

IC DRIVER 1/0 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number CLC007BMX/NOPB 915499-CLC007BMX/NOPB 710-CLC007BMX/NOPB CLC007BMX/NOPB
Product Name CLC007 Serial Digital Cable Driver with Dual Complementary Outputs Interface - Interface - Drivers, Receivers, Transceivers - CLC007BMX/NOPB Interface Transceiver IC Drivers, Receivers, Transceivers
Device Type CLC007 Serial Digital Cable Driver with Dual Complementary Outputs Transceiver Driver
Features RoHS
Data Rate 400000 kbps 400000 kbps 400000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076501M2A - Texas Instruments
Specs
Device Type DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 1 #
View Details
3 suppliers
DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076602MEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details
SN55ALS161 Octal General-Purpose Interface Bus Transceiver - 5962-8968101RA - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN55ALS160 Octal General-Purpose Interface Bus Transceiver - 5962-89680012A - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details