Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - CLC005AJE/NOPB CLC005AJE/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 128891-CLC005AJE/NOP B Packaging: Tube/Rail Mounting: SMD (SMT) Number of Drivers/Receivers: 1/0 Data Rate: 622Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 128891-CLC005AJE/NOP B Packaging: Tube/Rail Mounting: SMD (SMT) Number of Drivers/Receivers: 1/0 Data Rate: 622Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - CLC005AJE/NOPB - 128891-CLC005AJE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - CLC005AJE/NOPB
128891-CLC005AJE/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - CLC005AJE/NOPB 128891-CLC005AJE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 128891-CLC005AJE/NOP B Packaging: Tube/Rail Mounting: SMD (SMT) Number of Drivers/Receivers: 1/0 Data Rate: 622Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 128891-CLC005AJE/NOPB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Drivers/Receivers: 1/0
Data Rate: 622Mbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
SOIC Interface Transceiver IC
710-CLC005AJE/NOPB
SOIC Interface Transceiver IC 710-CLC005AJE/NOPB
LINE DRIVER, PDSO8, SOIC-8 Product overview: CLC005AJE/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-CLC005AJE/NOPB can be used for catalog matching and distributor lookup.

LINE DRIVER, PDSO8, SOIC-8 Product overview: CLC005AJE/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-CLC005AJE/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 128891-CLC005AJE/NOPB 710-CLC005AJE/NOPB
Product Name Interface - Interface - Drivers, Receivers, Transceivers - CLC005AJE/NOPB SOIC Interface Transceiver IC
Device Type Receiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1347272-A6259KLWTR - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-540 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - CG7983AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers