Texas Instruments CLC001 Serial Digital Cable Driver with Adjustable Outputs CLC001AJE/NOPB

Description
Serial Digital Cable Driver with Adjustable Outputs 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Serial Digital Cable Driver with Adjustable Outputs 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CLC001 Serial Digital Cable Driver with Adjustable Outputs - CLC001AJE/NOPB - Texas Instruments
Dallas, TX, United States
CLC001 Serial Digital Cable Driver with Adjustable Outputs
CLC001AJE/NOPB
CLC001 Serial Digital Cable Driver with Adjustable Outputs CLC001AJE/NOPB
Serial Digital Cable Driver with Adjustable Outputs 8-SOIC -40 to 85

Serial Digital Cable Driver with Adjustable Outputs 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-CLC001AJE/NOPB
Interface Transceiver IC 710-CLC001AJE/NOPB
Serial Digital Interface Product overview: CLC001AJE/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-CLC001AJE/NOPB can be used for catalog matching and distributor lookup.

Serial Digital Interface Product overview: CLC001AJE/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-CLC001AJE/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - CLC001AJE/NOPB - 116322-CLC001AJE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - CLC001AJE/NOPB
116322-CLC001AJE/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - CLC001AJE/NOPB 116322-CLC001AJE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 116322-CLC001AJE/NOP B Packaging: Tube/Rail Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 1/0 Data Rate: 622Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 116322-CLC001AJE/NOPB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 1/0
Data Rate: 622Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ic, Digital Cable Driver, 1.9Ns, Soic-8;; Msl Texas Instruments - 26AJ5553 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Digital Cable Driver, 1.9Ns, Soic-8;; Msl Texas Instruments
26AJ5553
Ic, Digital Cable Driver, 1.9Ns, Soic-8;; Msl Texas Instruments 26AJ5553
IC, DIGITAL CABLE DRIVER, 1.9NS, SOIC-8;; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

IC, DIGITAL CABLE DRIVER, 1.9NS, SOIC-8;; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - CLC001AJE/NOPB - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
CLC001AJE/NOPB
Drivers, Receivers, Transceivers CLC001AJE/NOPB
IC DRIVER 1/0 8SOIC

IC DRIVER 1/0 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number CLC001AJE/NOPB 710-CLC001AJE/NOPB 116322-CLC001AJE/NOPB 26AJ5553 CLC001AJE/NOPB
Product Name CLC001 Serial Digital Cable Driver with Adjustable Outputs Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - CLC001AJE/NOPB Ic, Digital Cable Driver, 1.9Ns, Soic-8;; Msl Texas Instruments Drivers, Receivers, Transceivers
Device Type CLC001 Serial Digital Cable Driver with Adjustable Outputs Transceiver Receiver Driver
Data Rate 622000 kbps 622000 kbps 622000 kbps 622000 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC SOIC; 8-SOIC SOIC; 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

SN55189A Quadruple Line Receiver - 5962-8688802DA - Texas Instruments
Specs
Device Type Receiver
# of Rx 4 #
Data Rate 1000 kbps
View Details
2 suppliers
SN54F541 Octal Buffers/Drivers With 3-State Outputs - 5962-9175301MSA - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRG4Q1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT23; SC-74A, SOT-753
View Details
2 suppliers
SN54ALS653 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8968701KA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details