Texas Instruments CDCVF310 High Performance 1:10 Clock Buffer for General Purpose Applications CDCVF310PW

Description
High Performance 1:10 Clock Buffer for General Purpose Applications 24-TSSOP -40 to 85
Request a Quote Datasheet
Description
High Performance 1:10 Clock Buffer for General Purpose Applications 24-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCVF310 High Performance 1:10 Clock Buffer for General Purpose Applications - CDCVF310PW - Texas Instruments
Dallas, TX, United States
CDCVF310 High Performance 1:10 Clock Buffer for General Purpose Applications
CDCVF310PW
CDCVF310 High Performance 1:10 Clock Buffer for General Purpose Applications CDCVF310PW
High Performance 1:10 Clock Buffer for General Purpose Applications 24-TSSOP -40 to 85

High Performance 1:10 Clock Buffer for General Purpose Applications 24-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
TSSOP Logic IC
764-CDCVF310PW
TSSOP Logic IC 764-CDCVF310PW
Clock Fanout Buffer 10-OUT 1-IN 1:10 24-Pin TSSOP Tube Product overview: CDCVF310PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCVF310PW can be used for catalog matching and distributor lookup.

Clock Fanout Buffer 10-OUT 1-IN 1:10 24-Pin TSSOP Tube Product overview: CDCVF310PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCVF310PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number CDCVF310PW 764-CDCVF310PW
Product Name CDCVF310 High Performance 1:10 Clock Buffer for General Purpose Applications TSSOP Logic IC
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-5420DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
3 suppliers
SN54ALS20A Dual 4-Input Positive-NAND Gates - 5962-8858901DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DIP Logic IC - 770-100102DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100107J-MIL - Quarktwin Technology Ltd.
Specs
Gate Type NOR; XOR; XNOR; XOR/XNOR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers