Low Skew Clock Driver, CDC Series, 10 True Output(s), 0 Inverted Output(s), PDSO24
"Clock Fanout Buffer (Distribution) IC 1:10 200MHz 24-TSSOP (0.173"", 4.40mm Width)"
"Clock Fanout Buffer (Distribution) IC 1:10 200MHz 24-TSSOP (0.173"", 4.40mm Width)"
"Clock Fanout Buffer (Distribution) IC 1:10 200MHz 24-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 013028-CDCVF2310PWR
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL
Family Name: CDCVF2310
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Maximum Input Frequency: 200MHz
Alternative Parts (Cross-Reference): 5V2310PGGI8; CDCVF310PW; CDCVF2310PWR; CDCVF310PWG4; 5V2310PGGI; 5V2310PGI; 5V2310PGI8;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC CLK BUF 1:10 200MHZ 24TSSOP
IC, CLOCK BUFFER, 200MHZ, TSSOP-24; CLOC; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC CLK BUF 1:10 200MHZ 24TSSOP
| Rochester Electronics | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCVF2310PWR | 296-12019-2-ND | 013028-CDCVF2310PWR | CDCVF2310PWR | 52AH6987 | CDCVF2310PWR |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCVF2310PWR | Clock Buffers, Drivers | Ic, Clock Buffer, 200Mhz, Tssop-24; Cloc; Msl Texas Instruments | Clock/Timing - Clock Buffers, Drivers | |
| Device Type | Real Time Clock; Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Real Time Clock; Clock Generator | Clock Driver |
| Package Type | SOP; SSOP | Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; 24-TSSOP | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Features / Standards | RoHS | Lead-Free | RoHS | |||
| Bus Interface | LVTTL | TTL; LVTTL | LVTTL |