Texas Instruments CDCVF111 1:9 Differential LVPECL Clock Driver CDCVF111FNRG4

Description
1:9 Differential LVPECL Clock Driver 28-PLCC -40 to 85
Request a Quote Datasheet
Description
1:9 Differential LVPECL Clock Driver 28-PLCC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCVF111 1:9 Differential LVPECL Clock Driver - CDCVF111FNRG4 - Texas Instruments
Dallas, TX, United States
CDCVF111 1:9 Differential LVPECL Clock Driver
CDCVF111FNRG4
CDCVF111 1:9 Differential LVPECL Clock Driver CDCVF111FNRG4
1:9 Differential LVPECL Clock Driver 28-PLCC -40 to 85

1:9 Differential LVPECL Clock Driver 28-PLCC -40 to 85

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCVF111FNRG4 - 1028804-CDCVF111FNRG4 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCVF111FNRG4
1028804-CDCVF111FNRG4
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCVF111FNRG4 1028804-CDCVF111FNRG4
Manufacturer: Texas Instruments Win Source Part Number: 1028804-CDCVF111FNRG 4 Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVPECL Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 650MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028804-CDCVF111FNRG4
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVPECL
Output: LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 650MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock Buffers, Drivers - CDCVF111FNRG4-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
CDCVF111FNRG4-ND
Clock Buffers, Drivers CDCVF111FNRG4-ND
Clock Fanout Buffer (Distribution) IC 1:9 650MHz 28-LCC (J-Lead)

Clock Fanout Buffer (Distribution) IC 1:9 650MHz 28-LCC (J-Lead)

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - CDCVF111FNRG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDCVF111FNRG4
Clock/Timing - Clock Buffers, Drivers CDCVF111FNRG4
IC CLK BUFFER 1:9 650MHZ 28PLCC

IC CLK BUFFER 1:9 650MHZ 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDCVF111FNRG4 1028804-CDCVF111FNRG4 CDCVF111FNRG4-ND CDCVF111FNRG4
Product Name CDCVF111 1:9 Differential LVPECL Clock Driver Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCVF111FNRG4 Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL LVPECL
Package Type PLCC Surface Mount; 28-PLCC (11.51x11.51) Surface Mount; 28-LCC (J-Lead) Surface Mount; Surface Mount
Supply Voltage 3.3 volts 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CDCE949 Programmable 4-PLL VCXO Clock Synthesizer with 2.5V or 3.3V LVCMOS Outputs - CDCE949PW - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
9 suppliers
CDCE913 Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE913PWRG4 - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 1.8 volts
Frequency 230 MHz
View Details
7 suppliers
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC2509PWRG4 - 1160548-CDC2509PWRG4 - Win Source Electronics
Specs
Device Type Clock Generator
Bus Interface TTL; LVTTL
Package Type Surface Mount
View Details
4 suppliers