Texas Instruments CDCVF111 1:9 Differential LVPECL Clock Driver CDCVF111FNR

Description
1:9 Differential LVPECL Clock Driver 28-PLCC -40 to 85
Request a Quote Datasheet
Description
1:9 Differential LVPECL Clock Driver 28-PLCC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCVF111 1:9 Differential LVPECL Clock Driver - CDCVF111FNR - Texas Instruments
Dallas, TX, United States
CDCVF111 1:9 Differential LVPECL Clock Driver
CDCVF111FNR
CDCVF111 1:9 Differential LVPECL Clock Driver CDCVF111FNR
1:9 Differential LVPECL Clock Driver 28-PLCC -40 to 85

1:9 Differential LVPECL Clock Driver 28-PLCC -40 to 85

Buy Now Datasheet
Clock Buffers, Drivers - CDCVF111FNR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
CDCVF111FNR-ND
Clock Buffers, Drivers CDCVF111FNR-ND
Clock Fanout Buffer (Distribution) IC 1:9 650MHz 28-LCC (J-Lead)

Clock Fanout Buffer (Distribution) IC 1:9 650MHz 28-LCC (J-Lead)

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCVF111FNR
128449-CDCVF111FNR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCVF111FNR 128449-CDCVF111FNR
Manufacturer: Texas Instruments Win Source Part Number: 128449-CDCVF111FNR Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVPECL Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 650MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 128449-CDCVF111FNR
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVPECL
Output: LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 650MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CDCVF111FNR - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 111 Series, 9 True Output(s), 0 Inverted Output(s), PQCC28

Low Skew Clock Driver, 111 Series, 9 True Output(s), 0 Inverted Output(s), PQCC28

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - CDCVF111FNR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDCVF111FNR
Clock/Timing - Clock Buffers, Drivers CDCVF111FNR
IC CLK BUFFER 1:9 650MHZ 28PLCC

IC CLK BUFFER 1:9 650MHZ 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDCVF111FNR CDCVF111FNR-ND 128449-CDCVF111FNR CDCVF111FNR CDCVF111FNR
Product Name CDCVF111 1:9 Differential LVPECL Clock Driver Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCVF111FNR Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver Real Time Clock; Clock Driver Clock Driver
Bus Interface LVPECL LVPECL ECL; PECL; LVPECL; LVPECL
Package Type PLCC Surface Mount; 28-LCC (J-Lead) Surface Mount; 28-PLCC (11.51x11.51) Surface Mount; Surface Mount
Supply Voltage 3.3 volts 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CD4046B-MIL CMOS Micropower Phase-Locked Loop - CD4046BF3A - Texas Instruments
Specs
Bus Interface CMOS
Package Type CDIP,DIESALE,WAFERSALE
Supply Voltage 3 to 18 volts
View Details
5 suppliers
Specs
Device Type Yes with Bypass; Clock Generator
Bus Interface 1
Package Type SSOP
View Details
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs - CDC2351QDBRG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
4 suppliers