1:9 Differential LVPECL Clock Driver 28-PLCC -40 to 85
Low Skew Clock Driver, 111 Series, 9 True Output(s), 0 Inverted Output(s), PQCC28
Manufacturer: Texas Instruments
Win Source Part Number: 079936-CDCVF111FN
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVPECL
Output: LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 650MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Clock Fanout Buffer (Distribution) IC 1:9 650MHz 28-LCC (J-Lead)
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCVF111FN | CDCVF111FN | 079936-CDCVF111FN | 296-12421-5-ND |
| Product Name | CDCVF111 1:9 Differential LVPECL Clock Driver | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCVF111FN | Clock Buffers, Drivers | |
| Device Type | Clock Driver | Real Time Clock; Clock Driver | Clock Driver | Fanout Buffer (Distribution); Clock Driver |
| Bus Interface | LVPECL | ECL; PECL; LVPECL; LVPECL | LVPECL | |
| Package Type | PLCC | Surface Mount; 28-PLCC (11.51x11.51) | Surface Mount; 28-LCC (J-Lead) | |
| Supply Voltage | 3.3 volts | 3 to 3.6 volts | 3 to 3.6 volts |