Texas Instruments CDCV304 General Purpose and PCI-X 1:4 Clock Buffer CDCV304PWR

Description
General Purpose and PCI-X 1:4 Clock Buffer 8-TSSOP -40 to 85
Request a Quote Datasheet
Description
General Purpose and PCI-X 1:4 Clock Buffer 8-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCV304 General Purpose and PCI-X 1:4 Clock Buffer - CDCV304PWR - Texas Instruments
Dallas, TX, United States
CDCV304 General Purpose and PCI-X 1:4 Clock Buffer
CDCV304PWR
CDCV304 General Purpose and PCI-X 1:4 Clock Buffer CDCV304PWR
General Purpose and PCI-X 1:4 Clock Buffer 8-TSSOP -40 to 85

General Purpose and PCI-X 1:4 Clock Buffer 8-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
200MHz TSSOP Logic IC
764-CDCV304PWR
200MHz TSSOP Logic IC 764-CDCV304PWR
Clock Buffer 4-OUT 200MHz LVTTL TSSOP T/R Product overview: CDCV304PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 200MHz, TSSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCV304PWR can be used for catalog matching and distributor lookup.

Clock Buffer 4-OUT 200MHz LVTTL TSSOP T/R Product overview: CDCV304PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 200MHz, TSSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCV304PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number CDCV304PWR 764-CDCV304PWR
Product Name CDCV304 General Purpose and PCI-X 1:4 Clock Buffer 200MHz TSSOP Logic IC
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS805B Hex 2-Input NOR Drivers - 5962-8779401SA - Texas Instruments
Specs
Gate Type Buffer/Driver; NOR
Logic Family AS
Propagation Delay 4.8 ns
View Details
Gates and Inverters - 54H53FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
 - 54F32DC - Rochester Electronics
Specs
Gate Type OR
Logic Family TTL; FAST
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100104FC - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details