Texas Instruments CDCR61A Direct RAMBus Clock Generator - Lite CDCR61APWRG4

Description
Direct RAMBus Clock Generator - Lite 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
Direct RAMBus Clock Generator - Lite 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCR61A Direct RAMBus Clock Generator - Lite - CDCR61APWRG4 - Texas Instruments
Dallas, TX, United States
CDCR61A Direct RAMBus Clock Generator - Lite
CDCR61APWRG4
CDCR61A Direct RAMBus Clock Generator - Lite CDCR61APWRG4
Direct RAMBus Clock Generator - Lite 16-TSSOP -40 to 85

Direct RAMBus Clock Generator - Lite 16-TSSOP -40 to 85

Buy Now Datasheet
Application Specific Clock/Timing - CDCR61APWRG4-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
CDCR61APWRG4-ND
Application Specific Clock/Timing CDCR61APWRG4-ND
Memory, RDRAM Clock/Frequency Generator, Multiplexer IC 400MHz 1 Output 16-TSSOP

Memory, RDRAM Clock/Frequency Generator, Multiplexer IC 400MHz 1 Output 16-TSSOP

Buy Now Datasheet
Application Specific Clock/Timing - CDCR61APWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
CDCR61APWRG4
Application Specific Clock/Timing CDCR61APWRG4
Memory, RDRAM Clock/Frequency Generator, Multiplexer IC 400MHz 1 Output 16-TSSOP

Memory, RDRAM Clock/Frequency Generator, Multiplexer IC 400MHz 1 Output 16-TSSOP

Buy Now
Clock/Timing - Application Specific - CDCR61APWRG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
CDCR61APWRG4
Clock/Timing - Application Specific CDCR61APWRG4
IC DIRECT RAMBUS CLK GEN 16TSSOP

IC DIRECT RAMBUS CLK GEN 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDCR61APWRG4 CDCR61APWRG4-ND CDCR61APWRG4 CDCR61APWRG4
Product Name CDCR61A Direct RAMBus Clock Generator - Lite Application Specific Clock/Timing Application Specific Clock/Timing Clock/Timing - Application Specific
Device Type Clock Generator Clock Generator Clock Generator Clock Generator
Package Type TSSOP Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) Surface Mount; Surface Mount
Supply Voltage 3.3 volts 3 to 3.6 volts 3 to 3.6 volts
Frequency 400 MHz 400 MHz 400 MHz 400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

3.3V TSSOP Clock and Timing IC - 728-CDC2509CPWR G4 - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVTTL
Package Type Reel - TR
Frequency 125 MHz
View Details
2 suppliers
CDCD5704 Rambus XDR(TM) Clock Generator - CDCD5704PWG4 - Texas Instruments
Specs
Device Type Clock Generator
Package Type TSSOP
Supply Voltage 2.5 volts
View Details
6 suppliers
CDCR83A Direct Rambus(TM) Clock Generator - CDCR83ADBQRG4 - Texas Instruments
Specs
Device Type Clock Generator
Package Type SSOP
Supply Voltage 3.3 volts
View Details
7 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CDCE925R01PWR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers