Direct RAMBus Clock Generator - Lite 16-TSSOP -40 to 85
Processor Specific Clock Generator, 400MHz, CMOS, PDSO16
Memory, RDRAM Clock/Frequency Generator, Multiplexer IC 400MHz 1 Output 16-TSSOP
Clock Generator IC, 400MHz, 2-Out, 3.3V, TSSOP, Gold Plated Product overview: CDCR61APWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 3.3V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 400MHz, 3.3V, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CDCR61APWR can be used for catalog matching and distributor lookup.
Memory, RDRAM Clock/Frequency Generator, Multiplexer IC 400MHz 1 Output 16-TSSOP
IC DIRECT RAMBUS CLK GEN 16TSSOP
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | CDCR61APWR | CDCR61APWR | 296-6719-2-ND | 763-CDCR61APWR | CDCR61APWR | CDCR61APWR |
| Product Name | CDCR61A Direct RAMBus Clock Generator - Lite | Application Specific Clock/Timing | 400MHz 3.3V TSSOP Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific | |
| Device Type | Clock Generator | Real Time Clock; Clock Generator | Clock Generator | Clock Generator | Clock Generator | |
| Package Type | TSSOP | SOP; SSOP | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Tape and Reel | Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 3.3 volts | 3 to 3.6 volts | 3 to 3.6 volts | |||
| Frequency | 400 MHz | 400 MHz | 18.8 MHz | 400 MHz | 400 MHz |