Texas Instruments CDC340 1-to-8 clock driver with tight AC specification CDC340DWG4

Description
1-to-8 clock driver with tight AC specification 20-SOIC
Request a Quote
Description
1-to-8 clock driver with tight AC specification 20-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CDC340 is a high-performance 1-to-8 clock driver designed for clock distribution applications. It features TTL-compatible inputs and outputs, allowing for seamless integration into existing systems. The device distributes a single clock input to eight outputs while maintaining low output and pulse skew, which is critical for timing accuracy in digital circuits. The CDC340 operates with a supply voltage range of 4.75V to 5.25V and is characterized for temperatures from 0°C to 70°C. It supports high-drive outputs with a maximum output current of 48 mA for both high and low states, making it suitable for driving multiple loads. The device is built using Texas Instruments' EPIC-II B BiCMOS technology, which significantly reduces power dissipation compared to traditional CMOS designs. Control pins allow for the outputs to be set high regardless of the input state, providing flexibility in circuit design. The CDC340 is available in a 20-pin SOIC package, which is compact and suitable for various applications. This clock driver is ideal for engineers looking for reliable clock distribution with tight AC specifications.

Datasheet Summary
Powered by GS/AI

The CDC340 is a high-performance 1-to-8 clock driver designed for clock distribution applications. It features TTL-compatible inputs and outputs, allowing for seamless integration into existing systems. The device distributes a single clock input to eight outputs while maintaining low output and pulse skew, which is critical for timing accuracy in digital circuits. The CDC340 operates with a supply voltage range of 4.75V to 5.25V and is characterized for temperatures from 0°C to 70°C. It supports high-drive outputs with a maximum output current of 48 mA for both high and low states, making it suitable for driving multiple loads. The device is built using Texas Instruments' EPIC-II B BiCMOS technology, which significantly reduces power dissipation compared to traditional CMOS designs. Control pins allow for the outputs to be set high regardless of the input state, providing flexibility in circuit design. The CDC340 is available in a 20-pin SOIC package, which is compact and suitable for various applications. This clock driver is ideal for engineers looking for reliable clock distribution with tight AC specifications.

Suppliers

Company
Product
Description
Supplier Links
CDC340 1-to-8 clock driver with tight AC specification - CDC340DWG4 - Texas Instruments
Dallas, TX, United States
CDC340 1-to-8 clock driver with tight AC specification
CDC340DWG4
CDC340 1-to-8 clock driver with tight AC specification CDC340DWG4
1-to-8 clock driver with tight AC specification 20-SOIC

1-to-8 clock driver with tight AC specification 20-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Clocks
Product Number CDC340DWG4
Product Name CDC340 1-to-8 clock driver with tight AC specification
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

BQ3285 RTC IC with 114x8 NVSRAM - BQ3285P-SB2 - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
8 suppliers
CD74HCT4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HCT4046AMT - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SOIC
Supply Voltage 4.5 to 5.5 volts
View Details
7 suppliers
CD54HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD54HC4046AF3A - Texas Instruments
Specs
Bus Interface CMOS
Package Type CDIP,DIESALE,WAFERSALE
Supply Voltage 2 to 6 volts
View Details
3 suppliers