3.3-V Phase-Lock Look Clock Driver with Power Down 24-TSSOP 0 to 85
3.3-V Phase-Lock Look Clock Driver with Power Down 24-TSSOP 0 to 85 Product overview: CDCVF2509APWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCVF2509APWR can be used for catalog matching and distributor lookup.
PLL Based Clock Driver, 2509 Series, 9 True Output(s), 0 Inverted Output(s), BICMOS, PDSO24
"PLL Clock Driver IC 175MHz 1 24-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1160711-CDCVF2509APW
Packaging: Reel - TR
Type: PLL Clock Driver
Operating Temperature Range: 0°C ~ 85°C
Package: 24-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 175MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: LVTTL
Output: LVTTL
PLL: Yes with Bypass
Divider/Multiplier: No/No
Family Name: CDCVF2509
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-TSSOP
Alternative Parts (Cross-Reference): CDCVF2509APW;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
PLL Clock Driver Single 20MHz to 175MHz 24-Pin TSSOP T/R
PLL Clock Driver IC 175MHz 1 24-TSSOP (0.173", 4.40mm Width)
IC 3.3V PLL CLK-DRVR 24-TSSOP
IC PLL CLOCK DRIVER 24TSSOP
IC 3.3V PLL CLK-DRVR 24-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCVF2509APWR | 728-CDCVF2509APWR | CDCVF2509APWR | CDCVF2509APWR-ND | 1160711-CDCVF2509APWR | 815-CDCVF2509APWR | CDCVF2509APWR | CDCVF2509APWR | CDCVF2509APWR | CDCVF2509APWR |
| Product Name | CDCVF2509A 3.3-V Phase-Lock Look Clock Driver with Power Down | TSSOP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF2509APWR | PLL Clock Driver Single 20MHz to 175MHz 24-Pin TSSOP T/R | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Driver | Real Time Clock; Clock Driver | Clock Driver; Clock Generator | Clock Generator | PLL Clock Driver; Clock Driver | Clock Driver | Clock Generator | PLL Clock Driver; Clock Generator | PLL Clock Driver; Clock Generator | |
| Package Type | TSSOP | Tape and Reel | SOP; SSOP | Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | Surface Mount; SSOP; 24-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount | SSOP | Surface Mount; Surface Mount |
| Supply Voltage | 3.3 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | |||
| Frequency | 175 MHz | 175 MHz | 175 MHz | 175 MHz | 175 MHz | 175 MHz | 175 MHz | 175 MHz | 175 MHz |