Texas Instruments High-Performance Analog Clock Buffers, Drivers CDCM1804RGET

Description
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:3 800MHz 24-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:3 800MHz 24-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 296-18094-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-18094-2-ND
Clock Buffers, Drivers 296-18094-2-ND
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:3 800MHz 24-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:3 800MHz 24-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - 296-18094-1-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-18094-1-ND
Clock Buffers, Drivers 296-18094-1-ND
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:3 800MHz 24-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:3 800MHz 24-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - 296-18094-6-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-18094-6-ND
Clock Buffers, Drivers 296-18094-6-ND
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:3 800MHz 24-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:3 800MHz 24-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCM1804RGET - 013012-CDCM1804RGET - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCM1804RGET
013012-CDCM1804RGET
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCM1804RGET 013012-CDCM1804RGET
Manufacturer: Texas Instruments Win Source Part Number: 013012-CDCM1804RGET Packaging: Reel - TR Type: Fanout Buffer (Distribution), Divider, Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, HSTL, LVDS, LVPECL, LVTTL, SSTL-2, VML Output: LVCMOS, LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 800MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 013012-CDCM1804RGET
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Divider, Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, HSTL, LVDS, LVPECL, LVTTL, SSTL-2, VML
Output: LVCMOS, LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-VQFN (4x4)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 800MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CDCM1804RGET - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 1803 Series, 4 True Output(s), 0 Inverted Output(s), PQCC24

Low Skew Clock Driver, 1803 Series, 4 True Output(s), 0 Inverted Output(s), PQCC24

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - CDCM1804RGET - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDCM1804RGET
Clock/Timing - Clock Buffers, Drivers CDCM1804RGET
IC CLK BUFFER 1:4 800MHZ 24QFN

IC CLK BUFFER 1:4 800MHZ 24QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 296-18094-2-ND 013012-CDCM1804RGET CDCM1804RGET CDCM1804RGET
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCM1804RGET Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Real Time Clock; Clock Driver Clock Driver
Bus Interface LVPECL; LVCMOS CMOS; ECL; PECL; LVPECL; LVCMOS, LVPECL
Package Type Surface Mount; 24-VFQFN Exposed Pad Surface Mount; 24-VQFN (4x4) Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4350ABCPZ-RL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4400 MHz
View Details
Clock Synthesizers - 9127325 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details
Clock and Timing IC - 728-CY22801FXI - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface LVCMOS
Package Type Tube
Supply Voltage 3.14 to 3.47 volts
View Details
2 suppliers