Skyworks Solutions, Inc. Application Specific Clock/Timing CY28547LFXC

Description
Intel CPU Servers Clock/Frequency Generator IC 200MHz 1 Output 72-QFN (10x10)
Description
Intel CPU Servers Clock/Frequency Generator IC 200MHz 1 Output 72-QFN (10x10)
Datasheet
Datasheet Summary
Powered by GS/AI

The CY28547LFXC is a clock generator designed for Intel CK410M and CK505 applications, featuring selectable CPU frequencies and low power differential clock outputs. It provides a range of clock outputs including 100 MHz differential SRC clocks, a 96 MHz dot clock, a 27 MHz video clock, and a 48 MHz USB clock. The device supports independent stoppability of SRC clocks via CLKREQ inputs and operates with a 3.3V power supply. It is packaged in a 72-pin QFN format and includes I²C support with readback capabilities, making it suitable for applications requiring precise timing and frequency control. The clock generator is compliant with low-voltage frequency select inputs and offers an ideal spread spectrum profile for EMI reduction.

Datasheet Summary
Powered by GS/AI

The CY28547LFXC is a clock generator designed for Intel CK410M and CK505 applications, featuring selectable CPU frequencies and low power differential clock outputs. It provides a range of clock outputs including 100 MHz differential SRC clocks, a 96 MHz dot clock, a 27 MHz video clock, and a 48 MHz USB clock. The device supports independent stoppability of SRC clocks via CLKREQ inputs and operates with a 3.3V power supply. It is packaged in a 72-pin QFN format and includes I²C support with readback capabilities, making it suitable for applications requiring precise timing and frequency control. The clock generator is compliant with low-voltage frequency select inputs and offers an ideal spread spectrum profile for EMI reduction.

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - CY28547LFXC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
CY28547LFXC
Application Specific Clock/Timing CY28547LFXC
Intel CPU Servers Clock/Frequency Generator IC 200MHz 1 Output 72-QFN (10x10)

Intel CPU Servers Clock/Frequency Generator IC 200MHz 1 Output 72-QFN (10x10)

Buy Now Datasheet
Clock/Timing - Application Specific - CY28547LFXC - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
CY28547LFXC
Clock/Timing - Application Specific CY28547LFXC
IC CLOCK CK505/410M INTEL 72QFN

IC CLOCK CK505/410M INTEL 72QFN

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number CY28547LFXC CY28547LFXC
Product Name Application Specific Clock/Timing Clock/Timing - Application Specific
Device Type Clock Generator Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; 72-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers
 - 550HC349M406DG - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Device Type Real Time Clock
Features / Standards RoHS
View Details
CD74HCT4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HCT4046AM - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SOIC
Supply Voltage 4.5 to 5.5 volts
View Details
6 suppliers
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers