Texas Instruments CDCLVP2108 Low Jitter, Dual 1:8 Universal-to-LVPECL Buffer CDCLVP2108RGZT

Description
Low Jitter, Dual 1:8 Universal-to-LVPECL Buffer 48-VQFN
Request a Quote Datasheet
Description
Low Jitter, Dual 1:8 Universal-to-LVPECL Buffer 48-VQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCLVP2108 Low Jitter, Dual 1:8 Universal-to-LVPECL Buffer - CDCLVP2108RGZT - Texas Instruments
Dallas, TX, United States
CDCLVP2108 Low Jitter, Dual 1:8 Universal-to-LVPECL Buffer
CDCLVP2108RGZT
CDCLVP2108 Low Jitter, Dual 1:8 Universal-to-LVPECL Buffer CDCLVP2108RGZT
Low Jitter, Dual 1:8 Universal-to-LVPECL Buffer 48-VQFN

Low Jitter, Dual 1:8 Universal-to-LVPECL Buffer 48-VQFN

Buy Now Datasheet
Singapore, Singapore
2GHz VQFN Logic IC
764-CDCLVP2108RGZT
2GHz VQFN Logic IC 764-CDCLVP2108RGZT
2GHz Clock Buffer, 1:8 LVPECL, VQFN, Gold Plating Product overview: CDCLVP2108RGZT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2GHz, VQFN, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCLVP2108RGZT can be used for catalog matching and distributor lookup.

2GHz Clock Buffer, 1:8 LVPECL, VQFN, Gold Plating Product overview: CDCLVP2108RGZT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2GHz, VQFN, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCLVP2108RGZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number CDCLVP2108RGZT 764-CDCLVP2108RGZT
Product Name CDCLVP2108 Low Jitter, Dual 1:8 Universal-to-LVPECL Buffer 2GHz VQFN Logic IC
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - 1380922-5430DM - Win Source Electronics
Specs
Gate Type NOT; NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
3 suppliers
Logic IC - 705-54LS09DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers