Texas Instruments CDCLVP2102 Low Jitter, Dual 1:2 Universal-to-LVPECL Buffer CDCLVP2102RGTT

Description
Low Jitter, Dual 1:2 Universal-to-LVPECL Buffer 16-QFN
Request a Quote Datasheet
Description
Low Jitter, Dual 1:2 Universal-to-LVPECL Buffer 16-QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCLVP2102 Low Jitter, Dual 1:2 Universal-to-LVPECL Buffer - CDCLVP2102RGTT - Texas Instruments
Dallas, TX, United States
CDCLVP2102 Low Jitter, Dual 1:2 Universal-to-LVPECL Buffer
CDCLVP2102RGTT
CDCLVP2102 Low Jitter, Dual 1:2 Universal-to-LVPECL Buffer CDCLVP2102RGTT
Low Jitter, Dual 1:2 Universal-to-LVPECL Buffer 16-QFN

Low Jitter, Dual 1:2 Universal-to-LVPECL Buffer 16-QFN

Buy Now Datasheet
Singapore, Singapore
Dual 2GHz QFN Logic IC
764-CDCLVP2102RGTT
Dual 2GHz QFN Logic IC 764-CDCLVP2102RGTT
2GHz Dual 1:2 LVPECL Clock Buffer, QFN, Gold Product overview: CDCLVP2102RGTT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2GHz, QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2GHz, QFN, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCLVP2102RGTT can be used for catalog matching and distributor lookup.

2GHz Dual 1:2 LVPECL Clock Buffer, QFN, Gold Product overview: CDCLVP2102RGTT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2GHz, QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2GHz, QFN, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCLVP2102RGTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number CDCLVP2102RGTT 764-CDCLVP2102RGTT
Product Name CDCLVP2102 Low Jitter, Dual 1:2 Universal-to-LVPECL Buffer Dual 2GHz QFN Logic IC
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS86 Quadruple 2-Input Exclusive-OR Gates - 5962-8862101CA - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ALS11A Triple 3-Input Positive-AND Gates - 5962-86841012A - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
Gates and Inverters - Multi-Function, Configurable - 100102DCQR - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details