Texas Instruments CDCLVP2102 Low Jitter, Dual 1:2 Universal-to-LVPECL Buffer CDCLVP2102RGTR

Description
Low Jitter, Dual 1:2 Universal-to-LVPECL Buffer 16-QFN
Request a Quote Datasheet
Description
Low Jitter, Dual 1:2 Universal-to-LVPECL Buffer 16-QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCLVP2102 Low Jitter, Dual 1:2 Universal-to-LVPECL Buffer - CDCLVP2102RGTR - Texas Instruments
Dallas, TX, United States
CDCLVP2102 Low Jitter, Dual 1:2 Universal-to-LVPECL Buffer
CDCLVP2102RGTR
CDCLVP2102 Low Jitter, Dual 1:2 Universal-to-LVPECL Buffer CDCLVP2102RGTR
Low Jitter, Dual 1:2 Universal-to-LVPECL Buffer 16-QFN

Low Jitter, Dual 1:2 Universal-to-LVPECL Buffer 16-QFN

Buy Now Datasheet
Singapore, Singapore
Dual VQFN Logic IC
764-CDCLVP2102RGTR
Dual VQFN Logic IC 764-CDCLVP2102RGTR
Low Jitter, Dual 1:2 Universal-to-LVPECL Buffer 16-VQFN -40 to 85 Product overview: CDCLVP2102RGTR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, VQFN, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCLVP2102RGTR can be used for catalog matching and distributor lookup.

Low Jitter, Dual 1:2 Universal-to-LVPECL Buffer 16-VQFN -40 to 85 Product overview: CDCLVP2102RGTR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, VQFN, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCLVP2102RGTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number CDCLVP2102RGTR 764-CDCLVP2102RGTR
Product Name CDCLVP2102 Low Jitter, Dual 1:2 Universal-to-LVPECL Buffer Dual VQFN Logic IC
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC1G125-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Output - 1P1G125QDCKRG4Q1 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
View Details
Logic IC - 770-100101FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 5
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100165DC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 24-CDIP
View Details