The CDCLVP1212RHAT is a low jitter, 2-input selectable 1:12 universal-to-LVPECL buffer designed by Texas Instruments. It features a maximum clock frequency of 2 GHz and can generate 12 copies of LVPECL clock outputs from one of two selectable inputs. The device supports various input types, including LVPECL, LVDS, and LVCMOS/LVTTL, making it versatile for different communication applications. It has an overall additive jitter performance of less than 0.1 ps RMS from 10 kHz to 20 MHz, with output skew as low as 25 ps. The CDCLVP1212 operates within a power supply range of 2.375 V to 3.6 V and has a maximum core current consumption of 88 mA. It is housed in a compact 40-terminal QFN package and is rated for an industrial temperature range of -40°C to 85°C, making it suitable for demanding environments. The device also exceeds 2 kV ESD protection (HBM), ensuring reliability in various applications.
Low Jitter, 2-Input Selectable 1:12 Universal-to-LVPECL Buffer 40-VQFN
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | CDCLVP1212RHAT |
| Product Name | CDCLVP1212 Low Jitter, 2-Input Selectable 1:12 Universal-to-LVPECL Buffer |
| Gate Type | Buffer/Driver |