Texas Instruments CDCLVP110 1:10 LVPECL/HSTL to LVPECL Clock Driver CDCLVP110VFR

Description
1:10 LVPECL/HSTL to LVPECL Clock Driver 32-LQFP -40 to 85
Request a Quote Datasheet
Description
1:10 LVPECL/HSTL to LVPECL Clock Driver 32-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCLVP110 1:10 LVPECL/HSTL to LVPECL Clock Driver - CDCLVP110VFR - Texas Instruments
Dallas, TX, United States
CDCLVP110 1:10 LVPECL/HSTL to LVPECL Clock Driver
CDCLVP110VFR
CDCLVP110 1:10 LVPECL/HSTL to LVPECL Clock Driver CDCLVP110VFR
1:10 LVPECL/HSTL to LVPECL Clock Driver 32-LQFP -40 to 85

1:10 LVPECL/HSTL to LVPECL Clock Driver 32-LQFP -40 to 85

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP110VFR - 1160655-CDCLVP110VFR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP110VFR
1160655-CDCLVP110VFR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP110VFR 1160655-CDCLVP110VFR
Manufacturer: Texas Instruments Win Source Part Number: 1160655-CDCLVP110VFR Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 32-LQFP Frequency - Max: 3.5GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.8 V Input: HSTL, LVPECL Output: LVPECL Family Name: CDCLVP110 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): MC100ES6111FAR2; MC100ES6111FA; 853S111AYILFT; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160655-CDCLVP110VFR
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 32-LQFP
Frequency - Max: 3.5GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.8 V
Input: HSTL, LVPECL
Output: LVPECL
Family Name: CDCLVP110
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): MC100ES6111FAR2; MC100ES6111FA; 853S111AYILFT;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Buffers, Drivers - CDCLVP110VFR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
CDCLVP110VFR-ND
Clock Buffers, Drivers CDCLVP110VFR-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 3.5GHz 32-LQFP

Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 3.5GHz 32-LQFP

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - CDCLVP110VFR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDCLVP110VFR
Clock/Timing - Clock Buffers, Drivers CDCLVP110VFR
IC CLK BUFFER 2:10 3.5GHZ 32LQFP

IC CLK BUFFER 2:10 3.5GHZ 32LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDCLVP110VFR 1160655-CDCLVP110VFR CDCLVP110VFR-ND CDCLVP110VFR
Product Name CDCLVP110 1:10 LVPECL/HSTL to LVPECL Clock Driver Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP110VFR Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL LVPECL
Package Type LQFP Surface Mount Surface Mount; 32-LQFP Surface Mount; Surface Mount
Supply Voltage 2.5 to 3.3 volts 2.38 to 3.8 volts 2.38 to 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 728-CDCE813QPWRDN - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Features / Standards RoHS
View Details
2 suppliers
CDC329A 1-To-6 Clock Driver With Selectable Polarity - CDC329ADR - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details
4 suppliers
BQ32002 Real-Time Clock (RTC) - BQ32002DR - Texas Instruments
Specs
Device Type Real Time Clock
Package Type SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers