Texas Instruments CDCLVP1102 Low Jitter 1:2 Universal-to-LVPECL Buffer CDCLVP1102RGTR

Description
Low Jitter 1:2 Universal-to-LVPECL Buffer 16-QFN -40 to 85
Request a Quote Datasheet
Description
Low Jitter 1:2 Universal-to-LVPECL Buffer 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCLVP1102 Low Jitter 1:2 Universal-to-LVPECL Buffer - CDCLVP1102RGTR - Texas Instruments
Dallas, TX, United States
CDCLVP1102 Low Jitter 1:2 Universal-to-LVPECL Buffer
CDCLVP1102RGTR
CDCLVP1102 Low Jitter 1:2 Universal-to-LVPECL Buffer CDCLVP1102RGTR
Low Jitter 1:2 Universal-to-LVPECL Buffer 16-QFN -40 to 85

Low Jitter 1:2 Universal-to-LVPECL Buffer 16-QFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
2GHz VQFN Logic IC
764-CDCLVP1102RGTR
2GHz VQFN Logic IC 764-CDCLVP1102RGTR
2GHz Clock Buffer, 1:2 LVPECL, LVTTL In, VQFN, Gold Product overview: CDCLVP1102RGTR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2GHz, VQFN, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCLVP1102RGTR can be used for catalog matching and distributor lookup.

2GHz Clock Buffer, 1:2 LVPECL, LVTTL In, VQFN, Gold Product overview: CDCLVP1102RGTR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2GHz, VQFN, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCLVP1102RGTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number CDCLVP1102RGTR 764-CDCLVP1102RGTR
Product Name CDCLVP1102 Low Jitter 1:2 Universal-to-LVPECL Buffer 2GHz VQFN Logic IC
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5453DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
SN54ALS32 Quadruple 2-Input Positive-OR Gates - 5962-8683601DA - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Propagation Delay 18 ns
View Details
Gates and Inverters - Multi-Function, Configurable - 54H05DM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Logic IC - 705-4070BDC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type XOR
IC Package Type Other; Bulk
View Details
3 suppliers