Texas Instruments High-Performance Analog Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVD2106RHAT CDCLVD2106RHAT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1160650-CDCLVD2106RH AT Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1160650-CDCLVD2106RH AT Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVD2106RHAT - 1160650-CDCLVD2106RHAT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVD2106RHAT
1160650-CDCLVD2106RHAT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVD2106RHAT 1160650-CDCLVD2106RHAT
Manufacturer: Texas Instruments Win Source Part Number: 1160650-CDCLVD2106RH AT Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160650-CDCLVD2106RHAT
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now
Clock Buffers, Drivers - 296-28234-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-28234-2-ND
Clock Buffers, Drivers 296-28234-2-ND
Clock Fanout Buffer (Distribution) IC 1:6 800MHz 40-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 1:6 800MHz 40-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - CDCLVD2106RHAT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDCLVD2106RHAT
Clock/Timing - Clock Buffers, Drivers CDCLVD2106RHAT
IC CLK BUFFER 1:6 800MHZ 40VQFN

IC CLK BUFFER 1:6 800MHZ 40VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1160650-CDCLVD2106RHAT 296-28234-2-ND CDCLVD2106RHAT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVD2106RHAT Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface LVDS
Package Type Surface Mount; 40-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 2.38 to 2.62 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Real Time Clocks - 1904747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Edip
Operating Temperature 0.0 C (32 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22801FXCT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
2 suppliers