Texas Instruments CDCLVD1216 Low Jitter, 2-Input Selectable 1:16 Universal-to-LVDS Buffer CDCLVD1216RGZT

Description
Low Jitter, 2-Input Selectable 1:16 Universal-to-LVDS Buffer 48-VQFN -40 to 85
Request a Quote Datasheet
Description
Low Jitter, 2-Input Selectable 1:16 Universal-to-LVDS Buffer 48-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCLVD1216 Low Jitter, 2-Input Selectable 1:16 Universal-to-LVDS Buffer - CDCLVD1216RGZT - Texas Instruments
Dallas, TX, United States
CDCLVD1216 Low Jitter, 2-Input Selectable 1:16 Universal-to-LVDS Buffer
CDCLVD1216RGZT
CDCLVD1216 Low Jitter, 2-Input Selectable 1:16 Universal-to-LVDS Buffer CDCLVD1216RGZT
Low Jitter, 2-Input Selectable 1:16 Universal-to-LVDS Buffer 48-VQFN -40 to 85

Low Jitter, 2-Input Selectable 1:16 Universal-to-LVDS Buffer 48-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
800MHz VQFN Logic IC
764-CDCLVD1216RGZT
800MHz VQFN Logic IC 764-CDCLVD1216RGZT
800MHz 1:16 LVDS Clock Buffer, 2-Input, VQFN Product overview: CDCLVD1216RGZT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 800MHz, VQFN, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCLVD1216RGZT can be used for catalog matching and distributor lookup.

800MHz 1:16 LVDS Clock Buffer, 2-Input, VQFN Product overview: CDCLVD1216RGZT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 800MHz, VQFN, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCLVD1216RGZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number CDCLVD1216RGZT 764-CDCLVD1216RGZT
Product Name CDCLVD1216 Low Jitter, 2-Input Selectable 1:16 Universal-to-LVDS Buffer 800MHz VQFN Logic IC
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8404101VCA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 5V; 5
Logic Family HC
View Details
Gates and Inverters - 5430FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers
SN54AC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8754903VDA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
6 suppliers