Manufacturer: Texas Instruments
Win Source Part Number: 1028745-CDCLVD1212RH
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVDS, LVPECL
Output: LVDS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-VQFN (6x6)
Supply Voltage - Operating: 2.375 V to 2.625 V
Maximum Input Frequency: 800MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Clock Fanout Buffer (Distribution), Multiplexer IC 2:12 800MHz 40-VFQFN Exposed Pad
Clock Fanout Buffer (Distribution), Multiplexer IC 2:12 800MHz 40-VFQFN Exposed Pad
Clock Fanout Buffer (Distribution), Multiplexer IC 2:12 800MHz 40-VFQFN Exposed Pad
IC CLK BUFFER 2:12 800MHZ 40VQFN
IC CLK BUFFER 2:12 800MHZ 40VQFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1028745-CDCLVD1212RHAR | 296-48508-6-ND | CDCLVD1212RHAR | CDCLVD1212RHAR |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVD1212RHAR | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver |
| Bus Interface | LVDS; LVDS | LVDS | LVDS | |
| Package Type | Surface Mount; 40-VQFN (6x6) | Surface Mount; 40-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 2.62 volts | 2.38 to 2.62 volts | 2.38 to 2.62 volts |