Texas Instruments BQ3285 RTC IC with 114x8 NVSRAM BQ3285P-SB2E3

Description
RTC IC with 114x8 NVSRAM 24-PDIP 0 to 70
Request a Quote Datasheet
Description
RTC IC with 114x8 NVSRAM 24-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ3285 RTC IC with 114x8 NVSRAM - BQ3285P-SB2E3 - Texas Instruments
Dallas, TX, United States
BQ3285 RTC IC with 114x8 NVSRAM
BQ3285P-SB2E3
BQ3285 RTC IC with 114x8 NVSRAM BQ3285P-SB2E3
RTC IC with 114x8 NVSRAM 24-PDIP 0 to 70

RTC IC with 114x8 NVSRAM 24-PDIP 0 to 70

Buy Now Datasheet
Real Time Clocks - BQ3285P-SB2E3-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
BQ3285P-SB2E3-ND
Real Time Clocks BQ3285P-SB2E3-ND
"Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 24-DIP (0.600"", 15.24mm)"

"Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 24-DIP (0.600"", 15.24mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - BQ3285P-SB2E3
770363-BQ3285P-SB2E3
Clock/Timing - Clock/Timing - Real Time Clocks - BQ3285P-SB2E3 770363-BQ3285P-SB2E3
Manufacturer: Texas Instruments Win Source Part Number: 770363-BQ3285P-SB2E3 Packaging: Tube Type: Clock/Calendar Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Features: Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output Package: 24-DIP (0.600", 15.24mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Size: 114B Interface: Parallel Date Format: YY-MM-DD-dd Voltage - Supply, Battery: 2.5 V ~ 4 V Family Name: bq3285 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): DS12885; DS12885+; DS12885N; DS12885N+; Introduction Date: August 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 770363-BQ3285P-SB2E3
Packaging: Tube
Type: Clock/Calendar
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Features: Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Package: 24-DIP (0.600", 15.24mm)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Size: 114B
Interface: Parallel
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 2.5 V ~ 4 V
Family Name: bq3285
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-PDIP
Alternative Parts (Cross-Reference): DS12885; DS12885+; DS12885N; DS12885N+;
Introduction Date: August 01, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock and Timing IC - 690-BQ3285P-SB2E3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
690-BQ3285P-SB2E3
Clock and Timing IC 690-BQ3285P-SB2E3
RTC IC with 114x8 NVSRAM 24-PDIP 0 to 70 Product overview: BQ3285P-SB2E3 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-BQ3285P-SB2E3 can be used for catalog matching and distributor lookup.

RTC IC with 114x8 NVSRAM 24-PDIP 0 to 70 Product overview: BQ3285P-SB2E3 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-BQ3285P-SB2E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Real Time Clocks - BQ3285P-SB2E3 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
BQ3285P-SB2E3
Clock/Timing - Real Time Clocks BQ3285P-SB2E3
IC RTC CLK/CALENDAR PAR 24-DIP

IC RTC CLK/CALENDAR PAR 24-DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - BQ3285P-SB2E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
BQ3285P-SB2E3
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks BQ3285P-SB2E3
IC RTC CLK/CALENDAR PAR 24DIP

IC RTC CLK/CALENDAR PAR 24DIP

Supplier's Site
Real Time Clocks - BQ3285P-SB2E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
BQ3285P-SB2E3
Real Time Clocks BQ3285P-SB2E3
Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 24-DIP (0.600", 15.24mm)

Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 24-DIP (0.600", 15.24mm)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number BQ3285P-SB2E3 BQ3285P-SB2E3-ND 770363-BQ3285P-SB2E3 690-BQ3285P-SB2E3 BQ3285P-SB2E3 BQ3285P-SB2E3 BQ3285P-SB2E3
Product Name BQ3285 RTC IC with 114x8 NVSRAM Real Time Clocks Clock/Timing - Clock/Timing - Real Time Clocks - BQ3285P-SB2E3 Clock and Timing IC Clock/Timing - Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Real Time Clocks
Device Type Real Time Clock Real Time Clock Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock Real Time Clock
Package Type PDIP,SOIC Through Hole; DIP; "24-DIP (0.600"", 15.24mm)" DIP Rail/Tube DIP; Through Hole DIP; 24-DIP (0.600\", 15.24mm)
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 C (32 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data