Texas Instruments CDCLVD1204 Low Jitter, 2-Input Selectable 1:4 Universal-to-LVDS Buffer CDCLVD1204RGTT

Description
Low Jitter, 2-Input Selectable 1:4 Universal-to-LVDS Buffer 16-QFN -40 to 85
Request a Quote Datasheet
Description
Low Jitter, 2-Input Selectable 1:4 Universal-to-LVDS Buffer 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCLVD1204 Low Jitter, 2-Input Selectable 1:4 Universal-to-LVDS Buffer - CDCLVD1204RGTT - Texas Instruments
Dallas, TX, United States
CDCLVD1204 Low Jitter, 2-Input Selectable 1:4 Universal-to-LVDS Buffer
CDCLVD1204RGTT
CDCLVD1204 Low Jitter, 2-Input Selectable 1:4 Universal-to-LVDS Buffer CDCLVD1204RGTT
Low Jitter, 2-Input Selectable 1:4 Universal-to-LVDS Buffer 16-QFN -40 to 85

Low Jitter, 2-Input Selectable 1:4 Universal-to-LVDS Buffer 16-QFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
800MHz QFN Logic IC
764-CDCLVD1204RGTT
800MHz QFN Logic IC 764-CDCLVD1204RGTT
4-OUT Clock Buffer/Driver, 800MHz, LVDS/LVCMOS, QFN Product overview: CDCLVD1204RGTT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz, QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 800MHz, QFN, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCLVD1204RGTT can be used for catalog matching and distributor lookup.

4-OUT Clock Buffer/Driver, 800MHz, LVDS/LVCMOS, QFN Product overview: CDCLVD1204RGTT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz, QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 800MHz, QFN, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCLVD1204RGTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number CDCLVD1204RGTT 764-CDCLVD1204RGTT
Product Name CDCLVD1204 Low Jitter, 2-Input Selectable 1:4 Universal-to-LVDS Buffer 800MHz QFN Logic IC
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

 - 54S10FM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type Other; FL14
View Details
3 suppliers
Logic IC - 705-5427DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
Gates and Inverters - 54H10DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Logic IC - 705-54ALS04BJ - ERSAELECTRONICS PTE. LTD.
Texas Instruments
View Details
2 suppliers