Manufacturer: Texas Instruments
Win Source Part Number: 099820-CDCLVC1112PWR
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS
Output: LVCMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Maximum Input Frequency: 250MHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
"Clock Fanout Buffer (Distribution) IC 1:12 250MHz 24-TSSOP (0.173"", 4.40mm Width)"
"Clock Fanout Buffer (Distribution) IC 1:12 250MHz 24-TSSOP (0.173"", 4.40mm Width)"
"Clock Fanout Buffer (Distribution) IC 1:12 250MHz 24-TSSOP (0.173"", 4.40mm Width)"
IC CLK BUF 1:12 250MHZ 24TSSOP
IC CLK BUF 1:12 250MHZ 24TSSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 099820-CDCLVC1112PWR | 296-27517-1-ND | CDCLVC1112PWR | CDCLVC1112PWR |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVC1112PWR | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Fanout Buffer (Distribution); Clock Driver |
| Bus Interface | CMOS; LVCMOS | LVCMOS | LVCMOS | |
| Package Type | Surface Mount; 24-TSSOP | Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Supply Voltage | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 2.3 to 3.6 volts |