Texas Instruments CDCLVC1112 Low Jitter, 1:12 LVCMOS Fan-out Clock Buffer CDCLVC1112PW

Description
Low Jitter, 1:12 LVCMOS Fan-out Clock Buffer 24-TSSOP -40 to 85
Request a Quote Datasheet
Description
Low Jitter, 1:12 LVCMOS Fan-out Clock Buffer 24-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCLVC1112 Low Jitter, 1:12 LVCMOS Fan-out Clock Buffer - CDCLVC1112PW - Texas Instruments
Dallas, TX, United States
CDCLVC1112 Low Jitter, 1:12 LVCMOS Fan-out Clock Buffer
CDCLVC1112PW
CDCLVC1112 Low Jitter, 1:12 LVCMOS Fan-out Clock Buffer CDCLVC1112PW
Low Jitter, 1:12 LVCMOS Fan-out Clock Buffer 24-TSSOP -40 to 85

Low Jitter, 1:12 LVCMOS Fan-out Clock Buffer 24-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
TSSOP Logic IC
764-CDCLVC1112PW
TSSOP Logic IC 764-CDCLVC1112PW
Low Jitter, 1:12 LVCMOS Fan-out Clock Buffer 24-TSSOP -40 to 85 Product overview: CDCLVC1112PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCLVC1112PW can be used for catalog matching and distributor lookup.

Low Jitter, 1:12 LVCMOS Fan-out Clock Buffer 24-TSSOP -40 to 85 Product overview: CDCLVC1112PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCLVC1112PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number CDCLVC1112PW 764-CDCLVC1112PW
Product Name CDCLVC1112 Low Jitter, 1:12 LVCMOS Fan-out Clock Buffer TSSOP Logic IC
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100302W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage -4.2V ~ -5.7V
Inputs 10
View Details
2 suppliers
Logic IC - 770-100102FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
3 suppliers
 - 4011BDM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Logic IC - 705-54S08J - ERSAELECTRONICS PTE. LTD.
Texas Instruments
View Details
2 suppliers