Texas Instruments CDCLVC1108 Low Jitter, 1:8 LVCMOS Fan-out Clock Buffer CDCLVC1108PWR

Description
Low Jitter, 1:8 LVCMOS Fan-out Clock Buffer 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
Low Jitter, 1:8 LVCMOS Fan-out Clock Buffer 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCLVC1108 Low Jitter, 1:8 LVCMOS Fan-out Clock Buffer - CDCLVC1108PWR - Texas Instruments
Dallas, TX, United States
CDCLVC1108 Low Jitter, 1:8 LVCMOS Fan-out Clock Buffer
CDCLVC1108PWR
CDCLVC1108 Low Jitter, 1:8 LVCMOS Fan-out Clock Buffer CDCLVC1108PWR
Low Jitter, 1:8 LVCMOS Fan-out Clock Buffer 16-TSSOP -40 to 85

Low Jitter, 1:8 LVCMOS Fan-out Clock Buffer 16-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
250MHz TSSOP Logic IC
764-CDCLVC1108PWR
250MHz TSSOP Logic IC 764-CDCLVC1108PWR
1:8 LVCMOS Clock Buffer, 250MHz, 16-TSSOP, SMT Product overview: CDCLVC1108PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 250MHz, TSSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCLVC1108PWR can be used for catalog matching and distributor lookup.

1:8 LVCMOS Clock Buffer, 250MHz, 16-TSSOP, SMT Product overview: CDCLVC1108PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 250MHz, TSSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCLVC1108PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number CDCLVC1108PWR 764-CDCLVC1108PWR
Product Name CDCLVC1108 Low Jitter, 1:8 LVCMOS Fan-out Clock Buffer 250MHz TSSOP Logic IC
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS804A Hex 2-Input NAND Drivers - 5962-8869301RA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - 54LS30FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers
Gates and Inverters - 54S32DM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
DIP Logic IC - 732-100125DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Operating Temperature 0 C (32 F)
View Details
2 suppliers