Texas Instruments CDCLVC1108 Low Jitter, 1:8 LVCMOS Fan-out Clock Buffer CDCLVC1108PW

Description
Low Jitter, 1:8 LVCMOS Fan-out Clock Buffer 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
Low Jitter, 1:8 LVCMOS Fan-out Clock Buffer 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCLVC1108 Low Jitter, 1:8 LVCMOS Fan-out Clock Buffer - CDCLVC1108PW - Texas Instruments
Dallas, TX, United States
CDCLVC1108 Low Jitter, 1:8 LVCMOS Fan-out Clock Buffer
CDCLVC1108PW
CDCLVC1108 Low Jitter, 1:8 LVCMOS Fan-out Clock Buffer CDCLVC1108PW
Low Jitter, 1:8 LVCMOS Fan-out Clock Buffer 16-TSSOP -40 to 85

Low Jitter, 1:8 LVCMOS Fan-out Clock Buffer 16-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
250MHz TSSOP Logic IC
764-CDCLVC1108PW
250MHz TSSOP Logic IC 764-CDCLVC1108PW
250MHz 8-OUT LVCMOS Clock Buffer TSSOP Product overview: CDCLVC1108PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 250MHz, TSSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCLVC1108PW can be used for catalog matching and distributor lookup.

250MHz 8-OUT LVCMOS Clock Buffer TSSOP Product overview: CDCLVC1108PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 250MHz, TSSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCLVC1108PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number CDCLVC1108PW 764-CDCLVC1108PW
Product Name CDCLVC1108 Low Jitter, 1:8 LVCMOS Fan-out Clock Buffer 250MHz TSSOP Logic IC
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS26DM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Logic IC - 705-54F10LMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers