Texas Instruments CDCLVC1104 Low Jitter, 1:4 LVCMOS Fan-out Clock Buffer CDCLVC1104PWR

Description
Low Jitter, 1:4 LVCMOS Fan-out Clock Buffer 8-TSSOP -40 to 85
Request a Quote Datasheet
Description
Low Jitter, 1:4 LVCMOS Fan-out Clock Buffer 8-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCLVC1104 Low Jitter, 1:4 LVCMOS Fan-out Clock Buffer - CDCLVC1104PWR - Texas Instruments
Dallas, TX, United States
CDCLVC1104 Low Jitter, 1:4 LVCMOS Fan-out Clock Buffer
CDCLVC1104PWR
CDCLVC1104 Low Jitter, 1:4 LVCMOS Fan-out Clock Buffer CDCLVC1104PWR
Low Jitter, 1:4 LVCMOS Fan-out Clock Buffer 8-TSSOP -40 to 85

Low Jitter, 1:4 LVCMOS Fan-out Clock Buffer 8-TSSOP -40 to 85

Buy Now Datasheet
250MHz 3.6V TSSOP Logic IC - 764-CDCLVC1104PWR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250MHz 3.6V TSSOP Logic IC
764-CDCLVC1104PWR
250MHz 3.6V TSSOP Logic IC 764-CDCLVC1104PWR
250MHz 1:4 LVCMOS Clock Buffer, 8-TSSOP, 2.3-3.6V Product overview: CDCLVC1104PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 250MHz, 3.6V, TSSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCLVC1104PWR can be used for catalog matching and distributor lookup.

250MHz 1:4 LVCMOS Clock Buffer, 8-TSSOP, 2.3-3.6V Product overview: CDCLVC1104PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 250MHz, 3.6V, TSSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCLVC1104PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number CDCLVC1104PWR 764-CDCLVC1104PWR
Product Name CDCLVC1104 Low Jitter, 1:4 LVCMOS Fan-out Clock Buffer 250MHz 3.6V TSSOP Logic IC
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54F13DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Gates and Inverters - 54H51DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
DIP Logic IC - 708-100150DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers
SN54AC32 Quadruple 2-Input Positive-OR Gate - 5962-8761401DA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
2 suppliers