The CDCL1810A is a high-performance clock distributor designed to operate with a single 1.8V supply. It features 10 differential CML outputs that can support frequencies up to 650 MHz, making it suitable for high-speed applications. The device includes programmable dividers (P0 and P1) that allow for flexible output frequency ratios, with options for division by 1, 2, 4, 5, 8, 10, 16, 20, 32, 40, and 80. The CDCL1810A supports a differential LVDS clock input and provides individual output enable/disable control for each output, facilitating efficient power management. It is characterized for operation in an industrial temperature range of -40°C to +85°C and has a typical power consumption of 410 mW. The device is packaged in a 48-pin VQFN (RGZ) format, which is suitable for compact designs. This clock buffer is ideal for applications such as clock distribution for high-speed SERDES, Ethernet, Fibre Channel, PCI Express, and other communication protocols requiring reliable clock signal integrity.
1.8V 1-to-10 High Performance Differential Clock Buffer with Individual Output Enable/Disable 48-VQFN -40 to 85
1.8V 1-to-10 High Performance Differential Clock Buffer with Individual Output Enable/Disable 48-VQFN -40 to 85 Product overview: CDCL1810ARGZR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, 1.8V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, High-Performance, 1.8V, VQFN, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCL1810ARGZR can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | CDCL1810ARGZR | 764-CDCL1810ARGZR |
| Product Name | CDCL1810A 1.8V 1-to-10 High Performance Differential Clock Buffer with Individual Output Enable/Disable | High-Performance 1.8V VQFN Logic IC |
| Gate Type | Buffer/Driver | Buffer/Driver |