Direct Rambus(TM) Clock Generator 24-SSOP -40 to 85
PLL Based Clock Driver, CDCF Series, 1 True Output(s), 1 Inverted Output(s), PDSO24
Manufacturer: Texas Instruments
Win Source Part Number: 1160629-CDCFR83ADBQ
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 24-SSOP (0.154", 3.90mm Width)
Frequency - Max: 533MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: Clock
Output: Clock
PLL: Yes
Main Purpose: Memory, RDRAM
Family Name: CDCFR83
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SSOP/QSOP
Alternative Parts (Cross-Reference): PI6C2501AWEX; PI6C2502WE; PI6C2501AWX;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
533MHz Clock Buffer/Driver, SSOP, 3.3V, Gold Plated Product overview: CDCFR83ADBQ from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHz, 3.3V, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 533MHz, 3.3V, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CDCFR83ADBQ can be used for catalog matching and distributor lookup.
Memory, RDRAM Clock/Frequency Generator, Multiplexer IC 533MHz 1 Output 24-SSOP
Memory, RDRAM Clock/Frequency Generator, Multiplexer IC 533MHz 1 Output 24-SSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | CDCFR83ADBQ | CDCFR83ADBQ | 1160629-CDCFR83ADBQ | 763-CDCFR83ADBQ | 296-18599-5-ND | CDCFR83ADBQ |
| Product Name | CDCFR83A Direct Rambus(TM) Clock Generator | Clock/Timing - Clock/Timing - Application Specific - CDCFR83ADBQ | 533MHz 3.3V SSOP Clock and Timing IC | Application Specific Clock/Timing | Application Specific Clock/Timing | |
| Device Type | Clock Generator | Real Time Clock; Clock Driver | Clock Generator | Clock Generator | Clock Generator | |
| Package Type | SSOP | SOP; SSOP | Surface Mount | Rail/Tube | Surface Mount; SSOP; "24-SSOP (0.154"", 3.90mm Width)" | Surface Mount; SSOP; 24-SSOP (0.154\", 3.90mm Width) |
| Supply Voltage | 3.3 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | ||
| Frequency | 533 MHz | 533 MHz | 533 MHz | 533 MHz | 533 MHz |