Win Source Part Number: 994187-CDCDB2000NPPT
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Tape & Reel
Frequency - Max: 250 MHz
Number of Circuits: 1
Standard Package: 250
Mounting: SMD (SMT)
Input: HCSL
Output: HCSL
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 80-VFLGA Exposed Pad
Supplier Device Package: 80-TLGA (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-CDCDB2000NPPTDKR
Base Product Number: CDCDB2000
Clock Fanout Buffer (Distribution) IC 1:20 250MHz 80-VFLGA Exposed Pad
Clock Fanout Buffer (Distribution) IC 1:20 250MHz 80-VFLGA Exposed Pad
Clock Fanout Buffer (Distribution) IC 1:20 250MHz 80-VFLGA Exposed Pad
A 20-OUTPUT LP-HCSL CLOCK BUFFER
A 20-OUTPUT LP-HCSL CLOCK BUFFER
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 994187-CDCDB2000NPPT | 296-CDCDB2000NPPTTR-ND | CDCDB2000NPPT | CDCDB2000NPPT |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver |
| Bus Interface | HCSL | HCSL | HCSL | |
| Package Type | Surface Mount; 80-VFLGA Exposed Pad | Surface Mount; 80-VFLGA Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount |