Texas Instruments High-Performance Analog 200MHz 3.3V SSOP Clock and Timing IC CDC960DL

Description
200MHz Clock Synthesizer/Driver, 17-Out, SSOP, 3.3V Product overview: CDC960DL from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 3.3V, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200MHz, 3.3V, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CDC960DL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
200MHz Clock Synthesizer/Driver, 17-Out, SSOP, 3.3V Product overview: CDC960DL from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 3.3V, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200MHz, 3.3V, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CDC960DL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200MHz 3.3V SSOP Clock and Timing IC
763-CDC960DL
200MHz 3.3V SSOP Clock and Timing IC 763-CDC960DL
200MHz Clock Synthesizer/Driver, 17-Out, SSOP, 3.3V Product overview: CDC960DL from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 3.3V, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200MHz, 3.3V, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CDC960DL can be used for catalog matching and distributor lookup.

200MHz Clock Synthesizer/Driver, 17-Out, SSOP, 3.3V Product overview: CDC960DL from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 3.3V, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200MHz, 3.3V, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CDC960DL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Application Specific Clock/Timing - 296-12725-5-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
296-12725-5-ND
Application Specific Clock/Timing 296-12725-5-ND
AMD CPU Clock/Frequency Synthesizer, Spread Spectrum Clock Generator, Multiplexer IC 200MHz 1 Output 48-SSOP

AMD CPU Clock/Frequency Synthesizer, Spread Spectrum Clock Generator, Multiplexer IC 200MHz 1 Output 48-SSOP

Buy Now Datasheet
 - CDC960DL - Rochester Electronics
Newburyport, MA, United States
Processor Specific Clock Generator, 200MHz, PDSO48

Processor Specific Clock Generator, 200MHz, PDSO48

Supplier's Site Datasheet
Application Specific Clock/Timing - CDC960DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
CDC960DL
Application Specific Clock/Timing CDC960DL
AMD CPU Clock/Frequency Synthesizer, Spread Spectrum Clock Generator, Multiplexer IC 200MHz 1 Output 48-SSOP

AMD CPU Clock/Frequency Synthesizer, Spread Spectrum Clock Generator, Multiplexer IC 200MHz 1 Output 48-SSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Quarktwin Technology Ltd.
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 763-CDC960DL 296-12725-5-ND CDC960DL CDC960DL
Product Name 200MHz 3.3V SSOP Clock and Timing IC Application Specific Clock/Timing Application Specific Clock/Timing
Package Type Rail/Tube Surface Mount; "48-BSSOP (0.295"", 7.50mm Width)" SOP; SSOP Surface Mount; SSOP; 48-BSSOP (0.295\", 7.50mm Width)
Frequency 200 MHz 200 MHz 200 MHz
Operating Temperature 0.0 C (32 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Features / Standards RoHS Lead-Free RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4111BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1400 MHz
View Details
Clock Synthesizers - 8099705 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type Lfcsp wd
View Details
Clock and Timing IC - 728-CY23EP09SXC-1T - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Tape & Reel (TR)
Supply Voltage 2.5 to 3.3 volts
View Details
3 suppliers
CD74HC7046A High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector - CD74HC7046AMT - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SOIC
Supply Voltage 2 to 6 volts
View Details
7 suppliers